Diode Standard 1600V 20A Through Hole TO-220AC
DIODE GEN PURP 1.6KV 20A TO220AC
Rectifiers 2 pin Single Diode AEC-Q101
RECTIFIER, SINGLE, 20A, 1.6KV, TO-220AC; Repetitive Reverse Voltage Vrrm Max:1.6kV; Forward Current If(AV):20A; Diode Configuration:Single
| DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Rectifiers | Rectifiers |
| Product Number | VS-20ETS16THM3-ND | VS-20ETS16THM3 | VS-20ETS16THM3 | 95AC2458 |
| Product Name | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers | Rectifier, Single, 20A, 1.6Kv, To-220Ac; Repetitive Reverse Voltage Vrrm Max Vishay |
| Tj | -40 to 150 C (-40 to 302 F) | |||
| Package | TO-220 | TO-220AC-2 | ||
| Life Cycle Stage | Active |