Bridge Rectifier Single Phase Standard 600V Through Hole D-38
Bridge Rectifier Diode, 1 Phase, 1.2A, 600V V(RRM), Silicon, ROHS COMPLIANT, D-38, 4 PIN Product overview: VS-1KAB60E from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2A, 600V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.2A, 600V, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-VS-1KAB60E can be used for catalog matching and distributor lookup.
Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 760771-VS-1KAB60E
Packaging: Bulk
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: 4-Square, D-38
Technology: Standard
Diode Type: Single Phase
Current - Average Rectified (Io): 1.2A
Family Name: VS-1KAB60E
Categories: Discrete Semiconductor Products
Manufacturer Package: D-38
Voltage - Peak Reverse (Maximum): 600V
Voltage - Forward (Vf) (Maximum) @ If: 1.1V @ 1.2A
Alternative Parts (Cross-Reference): B250C1200W; B250C1500W; BY179;
ECCN: EAR99
Estimated EOL Date: 2031
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
BRIDGE RECT 1P 600V 1.2A D-38
Bridge Rectifiers 600 Volt 1.2 Amp
| DigiKey | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Rectifiers | Rectifiers | Diodes | Rectifiers | Rectifiers |
| Product Number | VS-1KAB60E-ND | 299-VS-1KAB60E | 100099 | 760771-VS-1KAB60E | VS-1KAB60E | VS-1KAB60E |
| Product Name | Bridge Rectifiers | 1.2A 600V Diode and Rectifier | Bridge Rectifiers | Bridge Rectifiers - VS-1KAB60E | Discrete Semiconductor Products - Diodes - Bridge Rectifiers | Bridge Rectifiers |
| Rectifier Configuration / Technology | Bridge | Bridge | ||||
| Package | 4-Square, D-38 | Bulk | D-38 | |||
| Tj | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) | 150 C (302 F) | -55 to 150 C (-67 to 302 F) | ||
| RoHS Compliant | RoHS | RoHS |