Vishay Precision Group Single Diodes VS-1N3890R

Description
Diode Standard, Reverse Polarity 100V 12A Chassis, Stud Mount DO-203AA (DO-4)
Request a Quote Datasheet
Description
Diode Standard, Reverse Polarity 100V 12A Chassis, Stud Mount DO-203AA (DO-4)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 112-VS-1N3890R-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
112-VS-1N3890R-ND
Single Diodes 112-VS-1N3890R-ND
Diode Standard, Reverse Polarity 100V 12A Chassis, Stud Mount DO-203AA (DO-4)

Diode Standard, Reverse Polarity 100V 12A Chassis, Stud Mount DO-203AA (DO-4)

Buy Now Datasheet
Fast Diode, 12A, 100V, Do-203Aa; Repetitive Peak Reverse Voltage Vishay - 07B3546 - Newark, An Avnet Company
Chicago, IL, United States
Fast Diode, 12A, 100V, Do-203Aa; Repetitive Peak Reverse Voltage Vishay
07B3546
Fast Diode, 12A, 100V, Do-203Aa; Repetitive Peak Reverse Voltage Vishay 07B3546
FAST DIODE, 12A, 100V, DO-203AA; Repetitive Peak Reverse Voltage:100V; Average Forward Current:12A; Forward Voltage Max:1.5V; Diode Module Configuration:-; Diode Case Style:DO-203AA; No. of Pins:2Pins; Operating Temperature Max:150°CRoHS Compliant: Yes

FAST DIODE, 12A, 100V, DO-203AA; Repetitive Peak Reverse Voltage:100V; Average Forward Current:12A; Forward Voltage Max:1.5V; Diode Module Configuration:-; Diode Case Style:DO-203AA; No. of Pins:2Pins; Operating Temperature Max:150°CRoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Diodes - Rectifiers - VS-1N3890R - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
VS-1N3890R
Discrete Semiconductor Products - Diodes - Rectifiers VS-1N3890R
DIODE GEN PURP 100V 12A DO203AA

DIODE GEN PURP 100V 12A DO203AA

Supplier's Site
Sheung Wan, Hong Kong
Rectifiers
VS-1N3890R
Rectifiers VS-1N3890R
Rectifiers 100 Volt 12 Amp

Rectifiers 100 Volt 12 Amp

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Diodes Diodes Rectifiers Rectifiers
Product Number 112-VS-1N3890R-ND 07B3546 VS-1N3890R VS-1N3890R
Product Name Single Diodes Fast Diode, 12A, 100V, Do-203Aa; Repetitive Peak Reverse Voltage Vishay Discrete Semiconductor Products - Diodes - Rectifiers Rectifiers
Tj -65 to 150 C (-85 to 302 F) ? to 150 C (? to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Single Diodes - CC2004-ND - DigiKey
Sensata Technologies
View Details
6 suppliers
Diodes, Rectifiers - Arrays - 16CTQ060PBF - 1121419-16CTQ060PBF - Win Source Electronics
Specs
Diode Type Schottky
View Details
2 suppliers
40 V, 0.75 A medium power Schottky barrier rectifier - BAT165A-QX - Nexperia B.V.
Specs
Rectifier Configuration / Technology Schottky
Package SOD-323; SOD323 SOD323
RoHS Compliant RoHS
View Details
3 suppliers
Rectifier Diodes, Type SBD - Model: YG869C06R - Fuji Electric Corp. of America
Specs
Package TO-220F
IO 40 amps
VRRM 60 volts
View Details