Vishay Intertechnology, Inc. Diode Arrays VS-20CTQ150STRLPBF

Description
Diode Array 1 Pair Common Cathode Schottky 150V 10A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Request a Quote Datasheet
Description
Diode Array 1 Pair Common Cathode Schottky 150V 10A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode Arrays - VS-20CTQ150STRLPBFGITR-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Common Cathode Schottky 150V 10A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB

Diode Array 1 Pair Common Cathode Schottky 150V 10A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB

Buy Now Datasheet
150V 10A Diode and Rectifier - 286-VS-20CTQ150STRLPBF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
150V 10A Diode and Rectifier
286-VS-20CTQ150STRLPBF
150V 10A Diode and Rectifier 286-VS-20CTQ150STRLPBF
DIODE ARR SCHOT 150V 10A TO263AB Product overview: VS-20CTQ150STRLPBF from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 150V, 10A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-VS-20CTQ150STRLP BF can be used for catalog matching and distributor lookup.

DIODE ARR SCHOT 150V 10A TO263AB Product overview: VS-20CTQ150STRLPBF from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 150V, 10A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-VS-20CTQ150STRLPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays - 1035676-VS-20CTQ150STRLPBF - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays
1035676-VS-20CTQ150STRLPBF
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays 1035676-VS-20CTQ150STRLPBF
Win Source Part Number: 1035676-VS-20CTQ150S TRLPBF Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel Standard Package: 800 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 150 V Voltage - Forward (Vf) (Max) @ If: 1 V @ 20 A Current - Reverse Leakage @ Vr: 25 µA @ 150 V Operating Temperature - Junction: -55°C ~ 175°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 10A Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Supplier Device Package: TO-263AB (D2PAK) Alternative Parts (Cross-Reference): STPS15M80CG-TR; STPS20SM80CG-TR; STPS20150CG-TR; FFB20UP20DN-F085; SBR20A200CTB; MBRB1045-E3/45VS20CT Q150STRLPBF; ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Other Names: VS-20CTQ150STRLPBFGI TR,VS-20CTQ150STRLPB FGICT,VS-20CTQ150STR LPBFGIDKR Base Product Number: 20CTQ150

Win Source Part Number: 1035676-VS-20CTQ150STRLPBF
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel
Standard Package: 800
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 150 V
Voltage - Forward (Vf) (Max) @ If: 1 V @ 20 A
Current - Reverse Leakage @ Vr: 25 µA @ 150 V
Operating Temperature - Junction: -55°C ~ 175°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 10A
Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Supplier Device Package: TO-263AB (D2PAK)
Alternative Parts (Cross-Reference): STPS15M80CG-TR; STPS20SM80CG-TR; STPS20150CG-TR; FFB20UP20DN-F085; SBR20A200CTB; MBRB1045-E3/45VS20CTQ150STRLPBF;
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Other Names: VS-20CTQ150STRLPBFGITR,VS-20CTQ150STRLPBFGICT,VS-20CTQ150STRLPBFGIDKR
Base Product Number: 20CTQ150

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - VS-20CTQ150STRLPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
VS-20CTQ150STRLPBF
Discrete Semiconductor Products - Diodes - Rectifiers VS-20CTQ150STRLPBF
DIODE ARR SCHOT 150V 10A TO263AB

DIODE ARR SCHOT 150V 10A TO263AB

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Diode Arrays Rectifiers Diode Arrays Rectifiers
Product Number VS-20CTQ150STRLPBFGITR-ND 286-VS-20CTQ150STRLPBF 1035676-VS-20CTQ150STRLPBF VS-20CTQ150STRLPBF
Product Name Diode Arrays 150V 10A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers - Arrays Discrete Semiconductor Products - Diodes - Rectifiers
Arrangement Common Catode
Tj -55 to 175 C (-67 to 347 F) -55 C (-67 F) -55 to 175 C (-67 to 347 F)
Package TO-263-3, D2PAK (2 Leads + Tab), TO-263AB Tape & Reel (TR) TO-263-3, D²Pak (2 Leads + Tab), TO-263AB D2PAK
RoHS Compliant RoHS
Diode Type Schottky; Schottky
Unlock Full Specs
to access all available technical data