Diode Standard 1200V 20A Through Hole TO-220AC
RECTIFIER, SINGLE, 20A, 1.2KV, TO-220AC; Repetitive Reverse Voltage Vrrm Max:1.2kV; Forward Current If(AV):20A; Diode Configuration:Single
DIODE GEN PURP 1.2KV 20A TO220AC
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Diodes | Rectifiers | Rectifiers |
| Product Number | VS-20ETF12THM3-ND | 95AC2456 | VS-20ETF12THM3 |
| Product Name | Single Diodes | Rectifier, Single, 20A, 1.2Kv, To-220Ac; Repetitive Reverse Voltage Vrrm Max Vishay | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | -40 to 150 C (-40 to 302 F) | ||
| VF | 1.31 volts | 1.31 volts | |
| IF | 20000 mA |