Diode Schottky 40V 2.1A Surface Mount DO-214AC (SMA)
Manufacturer: Vishay
Win Source Part Number: 1003039-VS-20MQ040NP
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40V
Current - Average Rectified (Io): 2.1A
Voltage - Forward (Vf) (Max) @ If: 690mV @ 2A
Current - Reverse Leakage @ Vr: 500μA @ 40V
Operating Temperature - Junction: -55°C to 150°C
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: DO-214AC (SMA)
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Quantity per package: 1k pcs
DIODE SCHOTTKY 40V 2.1A DO214AC Product overview: VS-20MQ040NPBF from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 2.1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 2.1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-20MQ040NPBF can be used for catalog matching and distributor lookup.
DIODE SCHOTTKY 40V 2.1A DO214AC
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diodes | Schottky Diodes | Rectifiers | Rectifiers |
| Product Number | VS-20MQ040NPBF-ND | 1003039-VS-20MQ040NPBF | 280-VS-20MQ040NPBF | VS-20MQ040NPBF |
| Product Name | Single Diodes | Diodes, Rectifiers - Single - VS-20MQ040NPBF | Schottky 40V 2.1A Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) |