Diode Standard, Reverse Polarity 300V 60A Chassis, Stud Mount DO-203AB (DO-5)
DIODE GEN PURP 300V 60A DO203AB
STANDARD DIODE, 60A, 300V, DO-203AB; Repetitive Peak Reverse Voltage:300V; Average Forward Current:60A; Forward Voltage Max:1.3V; Diode Module Configuration:-; Diode Case Style:DO-203AB; No. of Pins:2Pins; Forward Surge Current:900A RoHS Compliant: Yes
| DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Rectifiers | Diodes |
| Product Number | VS-1N2133RA-ND | VS-1N2133RA | VS-1N2133RA | 09F2924 |
| Product Name | Single Diodes | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | Standard Diode, 60A, 300V, Do-203Ab; Repetitive Peak Reverse Voltage Vishay |
| Tj | -65 to 200 C (-85 to 392 F) | |||
| Package | DO-5; DO-5 | |||
| Life Cycle Stage | Active |