Vishay Precision Group Single Diodes VS-1N3883

Description
Diode Standard 400V 6A Chassis, Stud Mount DO-203AA (DO-4)
Request a Quote Datasheet
Description
Diode Standard 400V 6A Chassis, Stud Mount DO-203AA (DO-4)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - VS-1N3883-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
VS-1N3883-ND
Single Diodes VS-1N3883-ND
Diode Standard 400V 6A Chassis, Stud Mount DO-203AA (DO-4)

Diode Standard 400V 6A Chassis, Stud Mount DO-203AA (DO-4)

Buy Now Datasheet
Sheung Wan, Hong Kong
Rectifiers
VS-1N3883
Rectifiers VS-1N3883
Rectifiers 400 Volt 12 Amp

Rectifiers 400 Volt 12 Amp

Buy Now Datasheet
Fast Diode, 6A, 400V, Do-203Aa; Repetitive Peak Reverse Voltage Vishay - 07B3541 - Newark, An Avnet Company
Chicago, IL, United States
Fast Diode, 6A, 400V, Do-203Aa; Repetitive Peak Reverse Voltage Vishay
07B3541
Fast Diode, 6A, 400V, Do-203Aa; Repetitive Peak Reverse Voltage Vishay 07B3541
FAST DIODE, 6A, 400V, DO-203AA; Repetitive Peak Reverse Voltage:400V; Average Forward Current:6A; Forward Voltage Max:1.4V; Diode Module Configuration:-; Diode Case Style:DO-203AA; No. of Pins:2Pins; Operating Temperature Max:150°C RoHS Compliant: Yes

FAST DIODE, 6A, 400V, DO-203AA; Repetitive Peak Reverse Voltage:400V; Average Forward Current:6A; Forward Voltage Max:1.4V; Diode Module Configuration:-; Diode Case Style:DO-203AA; No. of Pins:2Pins; Operating Temperature Max:150°C RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Diodes - Rectifiers - VS-1N3883 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Rectifiers
VS-1N3883
Discrete Semiconductor Products - Diodes - Rectifiers VS-1N3883
DIODE GEN PURP 400V 6A DO203AA

DIODE GEN PURP 400V 6A DO203AA

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Diodes Rectifiers Diodes Rectifiers
Product Number VS-1N3883-ND VS-1N3883 07B3541 VS-1N3883
Product Name Single Diodes Rectifiers Fast Diode, 6A, 400V, Do-203Aa; Repetitive Peak Reverse Voltage Vishay Discrete Semiconductor Products - Diodes - Rectifiers
Tj -65 to 150 C (-85 to 302 F) ? to 150 C (? to 302 F)
Package DO-4; DO-4
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

High Current Power Rectifiers - HRISOPAC0219 - Micross Components, Inc.
Specs
IFSM 150 amps
IF 10000 mA
trr 150 ns
View Details
Diode and Rectifier - 281-2N6240 - ERSAELECTRONICS PTE. LTD.
Rochester Electronics
Specs
Package Bulk
View Details
Rectifier Diodes, Type SBD - Model: TS862C10R - Fuji Electric Corp. of America
Specs
Package T-Pack(S)
IO 10 amps
VRRM 100 volts
View Details
Specs
Life Cycle Stage Removed
VF 1.25 volts
View Details