Schottky Diodes & Rectifiers 180 Amp 100 Volt Product overview: VS-183NQ100PBF from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-183NQ100PBF can be used for catalog matching and distributor lookup.
Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 1279801-VS-183NQ100P
Packaging: Bulk
Speed: Fast Recovery = 200mA (Io)
Package: D-67 HALF-PAK
Mounting: Chassis Mount
Diode Type: Schottky
Current - Average Rectified (Io): 180A
Current - Reverse Leakage @ Vr: 4.5mA @ 100V
Capacitance @ Vr, F: 4150pF @ 5V, 1MHz
Family Name: VS-183NQ100
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.vishay.com
Manufacturer Package: D-67
Voltage - Forward (Vf) (Maximum) @ If: 910mV @ 180A
Voltage - DC Reverse (Vr) (Maximum): 100V
Alternative Parts (Cross-Reference): HS24390; HS243100R; HS24390R;
ECCN: EAR99
Country of Origin: India
Estimated EOL Date: 2024
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited
Diode Schottky 100V 180A Chassis Mount
Schottky Diodes & Rectifiers 180 Amp 100 Volt
DIODE SCHOTTKY 100V 180A D-67
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Rectifiers | Schottky Diodes | Diodes | Schottky Diodes | Rectifiers |
| Product Number | 280-VS-183NQ100PBF | 1279801-VS-183NQ100PBF | 112-VS-183NQ100PBF-ND | VS-183NQ100PBF | VS-183NQ100PBF |
| Product Name | Schottky Diode and Rectifier | Diodes, Rectifiers - Single - VS-183NQ100PBF | Single Diodes | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | Rail/Tube | D-67 | |||
| RoHS Compliant | RoHS | ||||
| IO | 180 amps |