32.4V Clamp 18.5A Ipp Tvs Diode Surface Mount PMDTM
32.4V Clamp 18.5A Ipp Tvs Diode Surface Mount PMDTM
TVS DIODE 20VWM 32.4VC PMDTM
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 846-VS20VUA1LAMTR-ND | VS20VUA1LAMTR |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | |
| Package | SOD-128 | PMDTM |
| Peak Pulse Power | 600 watts | 600 watts |
| VC | 32.4 volts | 32.4 volts |