Manufacturer: Vishay
Win Source Part Number: 902880-VS-20ETF04PBF
Features: Diode Standard 400 V 20A Through Hole TO-220AC
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: TO-220-2
Package: Tube
Mounting: Through Hole
Part Status: Discontinued at Digi-Key
Family Name: 20ETF04
Categories: Discrete Semiconductor Products
Case / Package: TO-220AC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: 20ETF04PBF-ND, 20ETF04PBF
Diode Standard 400V 20A Through Hole TO-220AC
DIODE GEN PURP 400V 20A TO220AC Product overview: VS-20ETF04PBF from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 20A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 20A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-20ETF04PBF can be used for catalog matching and distributor lookup.
SOFT RECOVERY DIODE, 20A 400V TO-220AC; Repetitive Reverse Voltage Vrrm Max:400V; Forward Current If(AV):20A; Diode Configuration:Single
DIODE GEN PURP 400V 20A TO220AC
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers | Diodes | Rectifiers |
| Product Number | 902880-VS-20ETF04PBF | VS-20ETF04PBF-ND | 280-VS-20ETF04PBF | 19M4794 | VS-20ETF04PBF |
| Product Name | Diodes, Rectifiers - Single - VS-20ETF04PBF | Single Diodes | 400V 20A Diode and Rectifier | Soft Recovery Diode, 20A 400V To-220Ac; Repetitive Reverse Voltage Vrrm Max Vishay | Discrete Semiconductor Products - Diodes - Rectifiers |
| Diode Type | Diode Standard 400 V 20A Through Hole TO-220AC | ||||
| Tj | -40 to 150 C (-40 to 302 F) | -40 C (-40 F) | |||
| Package | Tube | ||||
| RoHS Compliant | RoHS | RoHS | |||
| VF | 1.2 volts | 1.3 volts |