Diode Standard 50V 6A Chassis, Stud Mount DO-203AA (DO-4)
DIODE GEN PURP 50V 6A DO203AA
FAST RECOVERY DIODE, 6A, 50V, DO-203AA; Repetitive Peak Reverse Voltage:50V; Average Forward Current:6A; Forward Voltage Max:1.4V; Diode Module Configuration:-; Diode Case Style:DO-203AA; No. of Pins:2Pins; Forward Surge Current:75A RoHS Compliant: Yes
| DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Rectifiers | Diodes |
| Product Number | VS-1N3879-ND | VS-1N3879 | VS-1N3879 | 07B3535 |
| Product Name | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers | Fast Recovery Diode, 6A, 50V, Do-203Aa; Repetitive Peak Reverse Voltage Vishay |
| Tj | -65 to 150 C (-85 to 302 F) | |||
| Life Cycle Stage | Active | |||
| VF | 1.4 volts | 1.4 volts |