Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 760657-VS-180NQ045PB
Packaging: Bulk
Speed: Fast Recovery = 200mA (Io)
Package: D-67 HALF-PAK
Mounting: Chassis Mount
Diode Type: Schottky
Current - Average Rectified (Io): 180A
Current - Reverse Leakage @ Vr: 15mA @ 45V
Capacitance @ Vr, F: 7700pF @ 5V, 1MHz
Family Name: VS-180NQ045
Categories: Discrete Semiconductor Products
Manufacturer Package: D-67
Voltage - Forward (Vf) (Maximum) @ If: 600mV @ 180A
Voltage - DC Reverse (Vr) (Maximum): 45V
Alternative Parts (Cross-Reference): 181NQ040; HS18040R; HS18140R;
ECCN: EAR99
Country of Origin: India
Estimated EOL Date: 2026
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Schottky Diodes & Rectifiers 120 Amp 45 Volt Product overview: VS-180NQ045PBF from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-VS-180NQ045PBF can be used for catalog matching and distributor lookup.
Diode Schottky 45V 180A Chassis Mount
DIODE SCHOTTKY 45V 180A D-67
Schottky Diodes & Rectifiers 120 Amp 45 Volt
SCHOTTKY RECTIFIER, 180A, 45V, D-67; Repetitive Peak Reverse Voltage:45V; Average Forward Current:180A; Diode Configuration:Single
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Schottky Diodes | Rectifiers | Diodes | Rectifiers | Schottky Diodes | Rectifiers |
| Product Number | 760657-VS-180NQ045PBF | 2085-VS-180NQ045PBF | VS-180NQ045PBF-ND | VS-180NQ045PBF | VS-180NQ045PBF | 19M4778 |
| Product Name | Diodes, Rectifiers - Single - VS-180NQ045PBF | Schottky Diode and Rectifier | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers | Schottky Rectifier, 180A, 45V, D-67; Repetitive Peak Reverse Voltage Vishay |
| VF | 0.6000 volts | 0.6000 volts | 0.6300 volts | |||
| Package | Rail/Tube | D-67 | D-67 | |||
| RoHS Compliant | RoHS | RoHS | ||||
| IO | 180 amps | |||||
| Tj | -55 C (-67 F) |