Diode Standard 400V 12A Chassis, Stud Mount DO-203AA (DO-4)
DIODE GEN PURP 400V 12A DO203AA
STANDARD DIODE, 12A, 400V, DO-203AA; Repetitive Peak Reverse Voltage:400V; Average Forward Current:12A; Forward Voltage Max:1.35V; Diode Module Configuration:-; Diode Case Style:DO-203AA; No. of Pins:2Pins; Forward Surge Current:240ARoHS Compliant: Yes
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Rectifiers | Diodes |
| Product Number | 112-VS-1N1204A-ND | VS-1N1204A | VS-1N1204A | 09F2809 |
| Product Name | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers | Standard Diode, 12A, 400V, Do-203Aa; Repetitive Peak Reverse Voltage Vishay |
| Tj | -65 to 200 C (-85 to 392 F) |