Diode Standard 200V 16A Surface Mount TO-263AC (SMPD)
Diode Standard 200V 16A Surface Mount TO-263AC (SMPD)
Diode Standard 200V 16A Surface Mount TO-263AC (SMPD)
Diode Switching 200V 16A 3-Pin(3+Tab) SMPD T/R Automotive AEC-Q101 Product overview: VS-16EDH02HM3/I from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 200V, 16A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 200V, 16A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-16EDH02HM3/I can be used for catalog matching and distributor lookup.
Rectifiers Single 16A 200V FRED Pt AEC-Q101
DIODE GEN PURP 200V 16A TO263AC
RECTIFIER, AEC-Q101, 16A, 200V, TO-263AC; Repetitive Reverse Voltage Vrrm Max:200V; Forward Current If(AV):16A; Diode Configuration:Single
| DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Rectifiers | Rectifiers | Rectifiers |
| Product Number | VS-16EDH02HM3/IGITR-ND | 280-VS-16EDH02HM3/I | VS-16EDH02HM3/I | VS-16EDH02HM3/I | 13AC4303 |
| Product Name | Single Diodes | Automotive 200V 16A Diode and Rectifier | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifier, Aec-Q101, 16A, 200V, To-263Ac; Repetitive Reverse Voltage Vrrm Max Vishay |
| Tj | -40 to 150 C (-40 to 302 F) | -55 C (-67 F) | |||
| Package | Tape and Reel | TO-263AC-3 | |||
| RoHS Compliant | RoHS | RoHS | |||
| Life Cycle Stage | Active |