Diode Standard 1200V 20A Through Hole TO-220-2 Full Pack
DIODE GP 1.2KV 20A TO220-2FP
DIODE GP 1.2KV 20A TO220-2FP
Rectifiers New Input Diodes - FULLPAK-220-e3
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Diodes | Rectifiers |
| Product Number | 112-VS-20ETF12FP-M3-ND | VS-20ETF12FP-M3 | VS-20ETF12FP-M3 | VS-20ETF12FP-M3 |
| Product Name | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes | Rectifiers |
| Tj | -40 to 150 C (-40 to 302 F) | |||
| Life Cycle Stage | Active | |||
| VF | 1.31 volts | |||
| VR | 1200 volts |