Vishay Intertechnology, Inc. Single Diodes VS-21DQ04

Description
Diode Schottky 40V 2A Through Hole DO-204AL (DO-41)
Request a Quote Datasheet
Description
Diode Schottky 40V 2A Through Hole DO-204AL (DO-41)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 21DQ04-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
21DQ04-ND
Single Diodes 21DQ04-ND
Diode Schottky 40V 2A Through Hole DO-204AL (DO-41)

Diode Schottky 40V 2A Through Hole DO-204AL (DO-41)

Buy Now Datasheet
Schottky 40V 2A Diode and Rectifier - 280-VS-21DQ04 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 40V 2A Diode and Rectifier
280-VS-21DQ04
Schottky 40V 2A Diode and Rectifier 280-VS-21DQ04
DIODE SCHOTTKY 40V 2A DO204AL Product overview: VS-21DQ04 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-21DQ04 can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 40V 2A DO204AL Product overview: VS-21DQ04 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-21DQ04 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - VS-21DQ04 - 1003125-VS-21DQ04 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - VS-21DQ04
1003125-VS-21DQ04
Diodes, Rectifiers - Single - VS-21DQ04 1003125-VS-21DQ04
Manufacturer: Vishay Win Source Part Number: 1003125-VS-21DQ04 Packaging: Bulk Mounting: Through Hole Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 40V Current - Average Rectified (Io): 2A Voltage - Forward (Vf) (Max) @ If: 550mV @ 2A Current - Reverse Leakage @ Vr: 500μA @ 40V Operating Temperature - Junction: -40°C to 150°C Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: DO-204AL (DO-41) Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1003125-VS-21DQ04
Packaging: Bulk
Mounting: Through Hole
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40V
Current - Average Rectified (Io): 2A
Voltage - Forward (Vf) (Max) @ If: 550mV @ 2A
Current - Reverse Leakage @ Vr: 500μA @ 40V
Operating Temperature - Junction: -40°C to 150°C
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: DO-204AL (DO-41)
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - VS-21DQ04 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Rectifiers
VS-21DQ04
Discrete Semiconductor Products - Diodes - Rectifiers VS-21DQ04
DIODE SCHOTTKY 40V 2A DO204AL

DIODE SCHOTTKY 40V 2A DO204AL

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Acme Chip Technology Co., Limited
Product Category Diodes Rectifiers Schottky Diodes Rectifiers
Product Number 21DQ04-ND 280-VS-21DQ04 1003125-VS-21DQ04 VS-21DQ04
Product Name Single Diodes Schottky 40V 2A Diode and Rectifier Diodes, Rectifiers - Single - VS-21DQ04 Discrete Semiconductor Products - Diodes - Rectifiers
Tj -40 to 150 C (-40 to 302 F) -40 C (-40 F) -40 to 150 C (-40 to 302 F)
Unlock Full Specs
to access all available technical data