Diode Array 1 Pair Common Cathode Standard 400V 8A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Rectifiers 400V 2 x 8A IF TO-220AB 100A IFSM
DIODE ARRAY GP 400V 8A TO263AB
| DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Rectifiers |
| Product Number | VS-16CTU04STRR-M3-ND | VS-16CTU04STRR-M3 | VS-16CTU04STRR-M3 |
| Product Name | Diode Arrays | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Arrangement | Common Catode |