Vishay Precision Group Single Diodes VS-1N3209

Description
Diode Standard 100V 15A Chassis, Stud Mount DO-203AB (DO-5)
Request a Quote Datasheet
Description
Diode Standard 100V 15A Chassis, Stud Mount DO-203AB (DO-5)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - VS-1N3209GI-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
VS-1N3209GI-ND
Single Diodes VS-1N3209GI-ND
Diode Standard 100V 15A Chassis, Stud Mount DO-203AB (DO-5)

Diode Standard 100V 15A Chassis, Stud Mount DO-203AB (DO-5)

Buy Now Datasheet
Sheung Wan, Hong Kong
Rectifiers
VS-1N3209
Rectifiers VS-1N3209
Rectifiers 100 Volt 15 Amp

Rectifiers 100 Volt 15 Amp

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - VS-1N3209 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
VS-1N3209
Discrete Semiconductor Products - Diodes - Rectifiers VS-1N3209
DIODE GEN PURP 100V 15A DO203AB

DIODE GEN PURP 100V 15A DO203AB

Supplier's Site
Standard Diode, 15A, 100V, Do-203Ab; Repetitive Peak Reverse Voltage Vishay - 09F3185 - Newark, An Avnet Company
Chicago, IL, United States
Standard Diode, 15A, 100V, Do-203Ab; Repetitive Peak Reverse Voltage Vishay
09F3185
Standard Diode, 15A, 100V, Do-203Ab; Repetitive Peak Reverse Voltage Vishay 09F3185
STANDARD DIODE, 15A, 100V, DO-203AB; Repetitive Peak Reverse Voltage:100V; Average Forward Current:15A; Forward Voltage Max:1.5V; Diode Module Configuration:-; Diode Case Style:DO-203AB; No. of Pins:2Pins; Forward Surge Current:250A RoHS Compliant: Yes

STANDARD DIODE, 15A, 100V, DO-203AB; Repetitive Peak Reverse Voltage:100V; Average Forward Current:15A; Forward Voltage Max:1.5V; Diode Module Configuration:-; Diode Case Style:DO-203AB; No. of Pins:2Pins; Forward Surge Current:250A RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Diodes Rectifiers Rectifiers Diodes
Product Number VS-1N3209GI-ND VS-1N3209 VS-1N3209 09F3185
Product Name Single Diodes Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers Standard Diode, 15A, 100V, Do-203Ab; Repetitive Peak Reverse Voltage Vishay
Tj -65 to 175 C (-85 to 347 F)
Package DO-5; DO-5
Life Cycle Stage Active
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 1219456 - RS Components, Ltd.
Specs
Rectifier Configuration / Technology Schottky
Package SOT23; Sot-23
RoHS Compliant RoHS
View Details
B48-2 and B48-2T Series B485B-2T Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
Rectifier Diodes, Type SBD - Model: TP865C12R - Fuji Electric Corp. of America
Specs
Package T-Pack(L)
IO 20 amps
VRRM 120 volts
View Details
Diodes, Rectifiers - Arrays - BAS4004E6433HTMA1 - 1022076-BAS4004E6433HTMA1 - Win Source Electronics
Specs
Diode Type Schottky; Schottky
Life Cycle Stage Active
VF 1 volts
View Details
9 suppliers