Manufacturer: Vishay
Win Source Part Number: 130055-VS-20ETS12S-M
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 1200V (1.2kV)
Current - Average Rectified (Io): 20A
Voltage - Forward (Vf) (Max) @ If: 1.1V @ 20A
Current - Reverse Leakage @ Vr: 100μA @ 1200V
Operating Temperature - Junction: -40°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-263 (D2Pak)
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Vishay VS-20ETS12S-M3 Diode
Vishay VS-20ETS12S-M3 Diode
Vishay VS-20ETS12S-M3 Diode
Rectifier Diode, 1 Phase, 1 Element, 20A, 1200V V(RRM), Silicon, TO-263AB, D2PAK-3/2 Product overview: VS-20ETS12S-M3 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20A, 1200V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20A, 1200V, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-VS-20ETS12S-M3 can be used for catalog matching and distributor lookup.
Diode Standard 1200V 20A Surface Mount TO-263AB (D²PAK)
RECTIFIER, SINGLE, 20A, 1.2KV, TO-263AB; Repetitive Reverse Voltage Vrrm Max:1.2kV; Forward Current If(AV):20A; Diode Configuration:Single
DIODE GEN PURP 1.2KV 20A TO263AB
Rectifiers New Input Diodes - D2PAK-e3
| Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Rectifiers | Rectifiers | Diodes | Rectifiers | Rectifiers | Rectifiers |
| Product Number | 130055-VS-20ETS12S-M3 | 7084323P | 7084323 | 2085-VS-20ETS12S-M3 | VS-20ETS12S-M3-ND | 60AC3966 | VS-20ETS12S-M3 | VS-20ETS12S-M3 |
| Product Name | Diodes, Rectifiers - Single - VS-20ETS12S-M3 | Schottky Diodes & Rectifiers | Schottky Diodes & Rectifiers | 20A 1200V Diode and Rectifier | Single Diodes | Rectifier, Single, 20A, 1.2Kv, To-263Ab; Repetitive Reverse Voltage Vrrm Max Vishay | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers |
| Diode Type | Standard | |||||||
| VF | 1.1 volts | 1.1 volts | 1.1 volts | |||||
| VR | 1200 volts | |||||||
| IR | 0.1000 mA | |||||||
| Tj | -40 to 150 C (-40 to 302 F) | -40 C (-40 F) | -40 to 150 C (-40 to 302 F) |