Diode Schottky 15V 20A Through Hole TO-220AC
DIODE SCHOTTKY 15V 20A TO220AC
SCHOTTKY RECTIFIER, SINGLE, 15V, TO220AC; Repetitive Reverse Voltage Vrrm Max:15V; Forward Current If(AV):20A; Diode Configuration:Single
Schottky Diodes & Rectifiers 15V 20A IF Single TO-220AC
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Rectifiers | Schottky Diodes |
| Product Number | 112-VS-20L15T-M3-ND | VS-20L15T-M3 | 68AC5602 | VS-20L15T-M3 |
| Product Name | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Rectifier, Single, 15V, To220Ac; Repetitive Reverse Voltage Vrrm Max Vishay | Schottky Diodes & Rectifiers |
| Tj | -55 to 125 C (-67 to 257 F) | |||
| Life Cycle Stage | Active | |||
| VF | 0.5200 volts | 0.4100 volts | ||
| Rectifier Configuration / Technology | Schottky |