Diode Schottky 35V 20A Through Hole TO-220AC
Manufacturer: Vishay
Win Source Part Number: 133823-VS-20TQ035PBF
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 35V
Current - Average Rectified (Io): 20A
Voltage - Forward (Vf) (Max) @ If: 570mV @ 20A
Current - Reverse Leakage @ Vr: 2.7mA @ 35V
Operating Temperature - Junction: -55°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-220AC
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Quantity per package: 50
DIODE SCHOTTKY 35V 20A TO220AC Product overview: VS-20TQ035PBF from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 35V, 20A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 35V, 20A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-20TQ035PBF can be used for catalog matching and distributor lookup.
DIODE SCHOTTKY 35V 20A TO220AC
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diodes | Schottky Diodes | Rectifiers | Rectifiers |
| Product Number | 20TQ035PBF-ND | 133823-VS-20TQ035PBF | 280-VS-20TQ035PBF | VS-20TQ035PBF |
| Product Name | Single Diodes | Diodes, Rectifiers - Single - VS-20TQ035PBF | Schottky 35V 20A Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) |