Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 761750-VS-20ETF10PBF
Packaging: Tube
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Package: TO-220-2
Diode Type: Standard
Current - Average Rectified (Io): 20A
Reverse Recovery Time (trr): 160ns
Current - Reverse Leakage @ Vr: 100μA @ 1000V
Operating Temperature - Junction: -40°C ~ 150°C
Family Name: VS-20ETF10
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-220AC
Voltage - Forward (Vf) (Maximum) @ If: 1.3V @ 20A
Voltage - DC Reverse (Vr) (Maximum): 1000V
Alternative Parts (Cross-Reference): HERA1607G C0; HERA1607G C0G; HERA1607G;
Introduction Date: June 09, 2010
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Quantity per package: 50
Diode Standard 1000V 20A Through Hole TO-220AC
DIODE GEN PURP 1KV 20A TO220AC Product overview: VS-20ETF10PBF from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1KV, 20A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1KV, 20A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-20ETF10PBF can be used for catalog matching and distributor lookup.
DIODE GEN PURP 1KV 20A TO220AC
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers | Rectifiers |
| Product Number | 761750-VS-20ETF10PBF | VS-20ETF10PBF-ND | 280-VS-20ETF10PBF | VS-20ETF10PBF |
| Product Name | Diodes, Rectifiers - Single - VS-20ETF10PBF | Single Diodes | 1KV 20A Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers |
| Diode Type | Standard | |||
| VF | 1.3 volts | 1.3 volts | ||
| VR | 1000 volts | |||
| IR | 0.1000 mA | |||
| trr | 160 ns |