Vishay Precision Group Diode Arrays VS-20CTQ045-M3

Description
Diode Array 1 Pair Common Cathode Schottky 45V 20A Through Hole TO-220-3
Request a Quote Datasheet
Description
Diode Array 1 Pair Common Cathode Schottky 45V 20A Through Hole TO-220-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode Arrays - VS-20CTQ045-M3-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
VS-20CTQ045-M3-ND
Diode Arrays VS-20CTQ045-M3-ND
Diode Array 1 Pair Common Cathode Schottky 45V 20A Through Hole TO-220-3

Diode Array 1 Pair Common Cathode Schottky 45V 20A Through Hole TO-220-3

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays - 973843-VS-20CTQ045-M3 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays
973843-VS-20CTQ045-M3
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays 973843-VS-20CTQ045-M3
Win Source Part Number: 973843-VS-20CTQ045-M 3 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tube Standard Package: 50 Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 45 V Voltage - Forward (Vf) (Max) @ If: 760 mV @ 20 A Current - Reverse Leakage @ Vr: 2 mA @ 45 V Operating Temperature - Junction: -55°C ~ 175°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 20A Mounting Type: Through Hole Package / Case: TO-220-3 Supplier Device Package: TO-220-3 ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Base Product Number: 20CTQ045

Win Source Part Number: 973843-VS-20CTQ045-M3
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tube
Standard Package: 50
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 45 V
Voltage - Forward (Vf) (Max) @ If: 760 mV @ 20 A
Current - Reverse Leakage @ Vr: 2 mA @ 45 V
Operating Temperature - Junction: -55°C ~ 175°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 20A
Mounting Type: Through Hole
Package / Case: TO-220-3
Supplier Device Package: TO-220-3
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Base Product Number: 20CTQ045

Buy Now Datasheet
Schottky 45V Diode and Rectifier - 280-VS-20CTQ045-M3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 45V Diode and Rectifier
280-VS-20CTQ045-M3
Schottky 45V Diode and Rectifier 280-VS-20CTQ045-M3
Rectifier Diode, Schottky, 1 Phase, 2 Element, 45V V(RRM), Silicon, TO-220AB, Product overview: VS-20CTQ045-M3 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 45V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-20CTQ045-M3 can be used for catalog matching and distributor lookup.

Rectifier Diode, Schottky, 1 Phase, 2 Element, 45V V(RRM), Silicon, TO-220AB, Product overview: VS-20CTQ045-M3 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 45V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-20CTQ045-M3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Schottky Rectifier, Dual, 45V, To-220Ab; Repetitive Reverse Voltage Vrrm Max Vishay - 68AC5599 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rectifier, Dual, 45V, To-220Ab; Repetitive Reverse Voltage Vrrm Max Vishay
68AC5599
Schottky Rectifier, Dual, 45V, To-220Ab; Repetitive Reverse Voltage Vrrm Max Vishay 68AC5599
SCHOTTKY RECTIFIER, DUAL, 45V, TO-220AB; Repetitive Reverse Voltage Vrrm Max:45V; Forward Current If(AV):20A; Diode Configuration:Dual Common Cathode; Diode Case Style:TO-220AB; No. of Pins:3Pins; Forward Voltage VF Max:760mV; RoHS Compliant: Yes

SCHOTTKY RECTIFIER, DUAL, 45V, TO-220AB; Repetitive Reverse Voltage Vrrm Max:45V; Forward Current If(AV):20A; Diode Configuration:Dual Common Cathode; Diode Case Style:TO-220AB; No. of Pins:3Pins; Forward Voltage VF Max:760mV; RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
VS-20CTQ045-M3
Schottky Diodes & Rectifiers VS-20CTQ045-M3
Schottky Diodes & Rectifiers 45V 2 x 10A IF C.A. TO-220AB

Schottky Diodes & Rectifiers 45V 2 x 10A IF C.A. TO-220AB

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - VS-20CTQ045-M3 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Rectifiers
VS-20CTQ045-M3
Discrete Semiconductor Products - Diodes - Rectifiers VS-20CTQ045-M3
DIODE ARR SCHOTT 45V 20A TO220-3

DIODE ARR SCHOTT 45V 20A TO220-3

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Diode Arrays Diode Arrays Rectifiers Rectifiers Schottky Diodes Rectifiers
Product Number VS-20CTQ045-M3-ND 973843-VS-20CTQ045-M3 280-VS-20CTQ045-M3 68AC5599 VS-20CTQ045-M3 VS-20CTQ045-M3
Product Name Diode Arrays Discrete Semiconductor Products - Diodes - Rectifiers - Arrays Schottky 45V Diode and Rectifier Schottky Rectifier, Dual, 45V, To-220Ab; Repetitive Reverse Voltage Vrrm Max Vishay Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Arrangement Common Catode
Tj -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 C (-67 F)
Package TO-220; TO-220-3 TO-220; TO-220-3 TO-220AB TO-220AB-3L TO-220
Diode Type Schottky; Schottky
VF 0.7600 volts 0.7600 volts 0.7600 volts
Unlock Full Specs
to access all available technical data