Vishay Intertechnology, Inc. 300V 10A Diode and Rectifier VS-20CTH03STRLPBF

Description
DIODE ARRAY GP 300V 10A TO263AB Product overview: VS-20CTH03STRLPBF from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V, 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 300V, 10A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-VS-20CTH03STRLPB F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ARRAY GP 300V 10A TO263AB Product overview: VS-20CTH03STRLPBF from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V, 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 300V, 10A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-VS-20CTH03STRLPB F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
300V 10A Diode and Rectifier - 286-VS-20CTH03STRLPBF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
300V 10A Diode and Rectifier
286-VS-20CTH03STRLPBF
300V 10A Diode and Rectifier 286-VS-20CTH03STRLPBF
DIODE ARRAY GP 300V 10A TO263AB Product overview: VS-20CTH03STRLPBF from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V, 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 300V, 10A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-VS-20CTH03STRLPB F can be used for catalog matching and distributor lookup.

DIODE ARRAY GP 300V 10A TO263AB Product overview: VS-20CTH03STRLPBF from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V, 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 300V, 10A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-VS-20CTH03STRLPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diode Arrays - VS-20CTH03STRLPBF-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Common Cathode Standard 300V 10A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB

Diode Array 1 Pair Common Cathode Standard 300V 10A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB

Buy Now Datasheet
Diodes, Rectifiers - Arrays - VS-20CTH03STRLPBF - 043635-VS-20CTH03STRLPBF - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - VS-20CTH03STRLPBF
043635-VS-20CTH03STRLPBF
Diodes, Rectifiers - Arrays - VS-20CTH03STRLPBF 043635-VS-20CTH03STRLPBF
Manufacturer: Vishay Win Source Part Number: 043635-VS-20CTH03STR LPBF Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 300V Voltage - Forward (Vf) (Max) @ If: 1.25V @ 10A Reverse Recovery Time (trr): 35ns Current - Reverse Leakage @ Vr: 20μA @ 300V Operating Temperature - Junction: -65°C to 175°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 10A Categories: Discrete Semiconductor Products Status: Active Case / Package: D2PAK Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Quantity per package: 800

Manufacturer: Vishay
Win Source Part Number: 043635-VS-20CTH03STRLPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 300V
Voltage - Forward (Vf) (Max) @ If: 1.25V @ 10A
Reverse Recovery Time (trr): 35ns
Current - Reverse Leakage @ Vr: 20μA @ 300V
Operating Temperature - Junction: -65°C to 175°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 10A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: D2PAK
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Quantity per package: 800

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - VS-20CTH03STRLPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
VS-20CTH03STRLPBF
Discrete Semiconductor Products - Diodes - Rectifiers VS-20CTH03STRLPBF
DIODE ARRAY GP 300V 10A TO263AB

DIODE ARRAY GP 300V 10A TO263AB

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diode Arrays Diode Arrays Rectifiers
Product Number 286-VS-20CTH03STRLPBF VS-20CTH03STRLPBF-ND 043635-VS-20CTH03STRLPBF VS-20CTH03STRLPBF
Product Name 300V 10A Diode and Rectifier Diode Arrays Diodes, Rectifiers - Arrays - VS-20CTH03STRLPBF Discrete Semiconductor Products - Diodes - Rectifiers
Package Tape & Reel (TR) TO-263-3, D2PAK (2 Leads + Tab), TO-263AB D2PAK; D2PAK
RoHS Compliant RoHS
Tj -65 C (-85 F) -65 to 175 C (-85 to 347 F) -65 to 175 C (-85 to 347 F)
Arrangement Common Catode
Diode Type Standard
Unlock Full Specs
to access all available technical data