Vishay Intertechnology, Inc. Single Diodes VS-1N3670A

Description
Diode Standard 700V 12A Chassis, Stud Mount DO-203AA (DO-4)
Request a Quote Datasheet
Description
Diode Standard 700V 12A Chassis, Stud Mount DO-203AA (DO-4)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - VS-1N3670A-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
VS-1N3670A-ND
Single Diodes VS-1N3670A-ND
Diode Standard 700V 12A Chassis, Stud Mount DO-203AA (DO-4)

Diode Standard 700V 12A Chassis, Stud Mount DO-203AA (DO-4)

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - VS-1N3670A - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Rectifiers
VS-1N3670A
Discrete Semiconductor Products - Diodes - Rectifiers VS-1N3670A
DIODE GEN PURP 700V 12A DO203AA

DIODE GEN PURP 700V 12A DO203AA

Supplier's Site
Sheung Wan, Hong Kong
Rectifiers
VS-1N3670A
Rectifiers VS-1N3670A
Rectifiers 700 Volt 12 Amp

Rectifiers 700 Volt 12 Amp

Buy Now Datasheet
Fast Diode, 12A, 700V, Do-203Aa; Repetitive Peak Reverse Voltage Vishay - 32H2416 - Newark, An Avnet Company
Chicago, IL, United States
Fast Diode, 12A, 700V, Do-203Aa; Repetitive Peak Reverse Voltage Vishay
32H2416
Fast Diode, 12A, 700V, Do-203Aa; Repetitive Peak Reverse Voltage Vishay 32H2416
FAST DIODE, 12A, 700V, DO-203AA; Repetitive Peak Reverse Voltage:700V; Average Forward Current:12A; Forward Voltage Max:1.35V; Diode Module Configuration:-; Diode Case Style:DO-203AA; No. of Pins:2Pins; Forward Surge Current:240A RoHS Compliant: Yes

FAST DIODE, 12A, 700V, DO-203AA; Repetitive Peak Reverse Voltage:700V; Average Forward Current:12A; Forward Voltage Max:1.35V; Diode Module Configuration:-; Diode Case Style:DO-203AA; No. of Pins:2Pins; Forward Surge Current:240A RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Diodes Rectifiers Rectifiers Diodes
Product Number VS-1N3670A-ND VS-1N3670A VS-1N3670A 32H2416
Product Name Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers Rectifiers Fast Diode, 12A, 700V, Do-203Aa; Repetitive Peak Reverse Voltage Vishay
Tj -65 to 200 C (-85 to 392 F)
Life Cycle Stage Active
VF 1.35 volts 1.35 volts
Unlock Full Specs
to access all available technical data