Vishay Precision Group 600V 20A Diode and Rectifier VS-20ETF06SPBF

Description
DIODE GEN PURP 600V 20A TO263AB Product overview: VS-20ETF06SPBF from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 20A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 20A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-20ETF06SPBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE GEN PURP 600V 20A TO263AB Product overview: VS-20ETF06SPBF from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 20A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 20A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-20ETF06SPBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
600V 20A Diode and Rectifier - 280-VS-20ETF06SPBF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
600V 20A Diode and Rectifier
280-VS-20ETF06SPBF
600V 20A Diode and Rectifier 280-VS-20ETF06SPBF
DIODE GEN PURP 600V 20A TO263AB Product overview: VS-20ETF06SPBF from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 20A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 20A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-20ETF06SPBF can be used for catalog matching and distributor lookup.

DIODE GEN PURP 600V 20A TO263AB Product overview: VS-20ETF06SPBF from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 20A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 20A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-20ETF06SPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - VS-20ETF06SPBF - 130440-VS-20ETF06SPBF - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - VS-20ETF06SPBF
130440-VS-20ETF06SPBF
Diodes, Rectifiers - Single - VS-20ETF06SPBF 130440-VS-20ETF06SPBF
Manufacturer: Vishay Win Source Part Number: 130440-VS-20ETF06SPB F Packaging: Tube/Rail Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 600V Current - Average Rectified (Io): 20A Voltage - Forward (Vf) (Max) @ If: 1.05V @ 15A Reverse Recovery Time (trr): 120ns Current - Reverse Leakage @ Vr: 100μA @ 600V Operating Temperature - Junction: -40°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: D2PAK Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Quantity per package: 50

Manufacturer: Vishay
Win Source Part Number: 130440-VS-20ETF06SPBF
Packaging: Tube/Rail
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 600V
Current - Average Rectified (Io): 20A
Voltage - Forward (Vf) (Max) @ If: 1.05V @ 15A
Reverse Recovery Time (trr): 120ns
Current - Reverse Leakage @ Vr: 100μA @ 600V
Operating Temperature - Junction: -40°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: D2PAK
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Quantity per package: 50

Buy Now Datasheet
Single Diodes - VS-20ETF06SPBFGI-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
VS-20ETF06SPBFGI-ND
Single Diodes VS-20ETF06SPBFGI-ND
Diode Standard 600V 20A Surface Mount TO-263AB (D²PAK)

Diode Standard 600V 20A Surface Mount TO-263AB (D²PAK)

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - VS-20ETF06SPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
VS-20ETF06SPBF
Discrete Semiconductor Products - Diodes - Rectifiers VS-20ETF06SPBF
DIODE GEN PURP 600V 20A TO263AB

DIODE GEN PURP 600V 20A TO263AB

Supplier's Site
Fast Recovery Diode, 20A, 600V, D2-Pack; Repetitive Peak Reverse Voltage Vishay - 58K7813 - Newark, An Avnet Company
Chicago, IL, United States
Fast Recovery Diode, 20A, 600V, D2-Pack; Repetitive Peak Reverse Voltage Vishay
58K7813
Fast Recovery Diode, 20A, 600V, D2-Pack; Repetitive Peak Reverse Voltage Vishay 58K7813
FAST RECOVERY DIODE, 20A, 600V, D2-PACK; Repetitive Peak Reverse Voltage:600V; Average Forward Current:20A; Diode Configuration:Single ; Forward Voltage Max:1.3V; Reverse Recovery Time:160ns; Forward Surge Current:300A RoHS Compliant: Yes

FAST RECOVERY DIODE, 20A, 600V, D2-PACK; Repetitive Peak Reverse Voltage:600V; Average Forward Current:20A; Diode Configuration:Single; Forward Voltage Max:1.3V; Reverse Recovery Time:160ns; Forward Surge Current:300A RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Rectifiers Diodes Diodes Rectifiers Diodes
Product Number 280-VS-20ETF06SPBF 130440-VS-20ETF06SPBF VS-20ETF06SPBFGI-ND VS-20ETF06SPBF 58K7813
Product Name 600V 20A Diode and Rectifier Diodes, Rectifiers - Single - VS-20ETF06SPBF Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers Fast Recovery Diode, 20A, 600V, D2-Pack; Repetitive Peak Reverse Voltage Vishay
Package Tube
RoHS Compliant RoHS RoHS
Tj -40 C (-40 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F)
Diode Type Standard
VF 1.05 volts 1.05 volts 1.3 volts
Unlock Full Specs
to access all available technical data