Diode Array 1 Pair Common Cathode Schottky 150V 10A Through Hole TO-220-3
DIODE ARR SCHOT 150V 10A TO220-3 Product overview: VS-20CTQ150-N3 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 10A, TO220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 150V, 10A, TO220, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-VS-20CTQ150-N3 can be used for catalog matching and distributor lookup.
Manufacturer: Vishay
Win Source Part Number: 847886-VS-20CTQ150-N
Features: Diode Array 150 V
Package: Tube
Part Status: Obsolete
Family Name: 20CTQ150
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Quantity per package: 50
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
DIODE ARR SCHOT 150V 10A TO220-3
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Diode Arrays | Rectifiers |
| Product Number | VS-20CTQ150-N3GI-ND | 286-VS-20CTQ150-N3 | 847886-VS-20CTQ150-N3 | VS-20CTQ150-N3 |
| Product Name | Diode Arrays | 150V 10A TO220 Diode and Rectifier | Diodes, Rectifiers - Arrays - VS-20CTQ150-N3 | Discrete Semiconductor Products - Diodes - Rectifiers |
| Arrangement | Common Catode | |||
| Tj | -55 to 175 C (-67 to 347 F) | -55 C (-67 F) | ||
| Package | TO-220; TO-220-3 | Tube | TO-220 | |
| RoHS Compliant | RoHS |