Diode Schottky 45V 20A Through Hole TO-220AC
Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 1279806-VS-20TQ045PB
Packaging: Tube
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Package: TO-220-2
Diode Type: Schottky
Current - Average Rectified (Io): 20A
Current - Reverse Leakage @ Vr: 2.7mA @ 45V
Capacitance @ Vr, F: 1400pF @ 5V, 1MHz
Operating Temperature - Junction: -55°C ~ 150°C
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.vishay.com
Manufacturer Package: TO-220AC
Voltage - Forward (Vf) (Maximum) @ If: 570mV @ 20A
Voltage - DC Reverse (Vr) (Maximum): 45V
Alternative Parts (Cross-Reference): MS1650; 12TQ040; 18TQ040;
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Quantity per package: 50
DIODE SCHOTTKY 45V 20A TO220AC Product overview: VS-20TQ045PBF from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 45V, 20A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45V, 20A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-20TQ045PBF can be used for catalog matching and distributor lookup.
SCHOTTKY RECTIFIER, 20A, 45V, TO-220AC; Repetitive Peak Reverse Voltage:45V; Average Forward Current:20A; Diode Configuration:Single
DIODE SCHOTTKY 45V 20A TO220AC
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Diodes | Schottky Diodes | Rectifiers | Rectifiers | Rectifiers |
| Product Number | 20TQ045PBF-ND | 1279806-VS-20TQ045PBF | 280-VS-20TQ045PBF | 63J8027 | VS-20TQ045PBF |
| Product Name | Single Diodes | Diodes, Rectifiers - Single - VS-20TQ045PBF | Schottky 45V 20A Diode and Rectifier | Schottky Rectifier, 20A, 45V, To-220Ac; Repetitive Peak Reverse Voltage Vishay | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) | ||
| VF | 0.5700 volts | 0.5700 volts | 0.5700 volts | ||
| Package | Tube | TO-220AC | TO-220 | ||
| RoHS Compliant | RoHS | RoHS |