Vishay Precision Group Single Diodes VS-1N1200A

Description
Diode Standard 100V 12A Chassis, Stud Mount DO-203AA (DO-4)
Request a Quote Datasheet
Description
Diode Standard 100V 12A Chassis, Stud Mount DO-203AA (DO-4)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 112-VS-1N1200A-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
112-VS-1N1200A-ND
Single Diodes 112-VS-1N1200A-ND
Diode Standard 100V 12A Chassis, Stud Mount DO-203AA (DO-4)

Diode Standard 100V 12A Chassis, Stud Mount DO-203AA (DO-4)

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - VS-1N1200A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
VS-1N1200A
Discrete Semiconductor Products - Diodes - Rectifiers VS-1N1200A
DIODE GEN PURP 100V 12A DO203AA

DIODE GEN PURP 100V 12A DO203AA

Supplier's Site
Sheung Wan, Hong Kong
Rectifiers
VS-1N1200A
Rectifiers VS-1N1200A
Rectifiers 100 Volt 12 Amp

Rectifiers 100 Volt 12 Amp

Buy Now Datasheet
Standard Diode, 12A, 100V, Do-203Aa; Repetitive Peak Reverse Voltage Vishay - 09F2767 - Newark, An Avnet Company
Chicago, IL, United States
Standard Diode, 12A, 100V, Do-203Aa; Repetitive Peak Reverse Voltage Vishay
09F2767
Standard Diode, 12A, 100V, Do-203Aa; Repetitive Peak Reverse Voltage Vishay 09F2767
STANDARD DIODE, 12A, 100V, DO-203AA; Repetitive Peak Reverse Voltage:100V; Average Forward Current:12A; Forward Voltage Max:1.35V; Diode Module Configuration:-; Diode Case Style:DO-203AA; No. of Pins:2Pins; Forward Surge Current:240ARoHS Compliant: Yes

STANDARD DIODE, 12A, 100V, DO-203AA; Repetitive Peak Reverse Voltage:100V; Average Forward Current:12A; Forward Voltage Max:1.35V; Diode Module Configuration:-; Diode Case Style:DO-203AA; No. of Pins:2Pins; Forward Surge Current:240ARoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Diodes Rectifiers Rectifiers Diodes
Product Number 112-VS-1N1200A-ND VS-1N1200A VS-1N1200A 09F2767
Product Name Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers Rectifiers Standard Diode, 12A, 100V, Do-203Aa; Repetitive Peak Reverse Voltage Vishay
Tj -65 to 200 C (-85 to 392 F)
Unlock Full Specs
to access all available technical data

Similar Products

High Current Power Rectifiers - HRSET040319 - Micross Components, Inc.
Specs
IFSM 250 amps
IF 20000 mA
trr 150 ns
View Details
B48-2 and B48-2T Series B482E-2T Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
Diode Arrays - BAS16VY/ZLH-ND - DigiKey
Specs
Tj 150 C (302 F)
Package SOT363; 6-TSSOP, SC-88, SOT-363
View Details
2 suppliers
Diode and Rectifier - 284-BAR88-02V H6327 - ERSAELECTRONICS PTE. LTD.
View Details
2 suppliers