Vishay Intertechnology, Inc. Schottky 40V 18A Diode and Rectifier VS-18TQ040PBF

Description
DIODE SCHOTTKY 40V 18A TO220AC Product overview: VS-18TQ040PBF from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 18A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 18A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-18TQ040PBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE SCHOTTKY 40V 18A TO220AC Product overview: VS-18TQ040PBF from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 18A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 18A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-18TQ040PBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky 40V 18A Diode and Rectifier - 280-VS-18TQ040PBF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 40V 18A Diode and Rectifier
280-VS-18TQ040PBF
Schottky 40V 18A Diode and Rectifier 280-VS-18TQ040PBF
DIODE SCHOTTKY 40V 18A TO220AC Product overview: VS-18TQ040PBF from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 18A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 18A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-18TQ040PBF can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 40V 18A TO220AC Product overview: VS-18TQ040PBF from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 18A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 18A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-18TQ040PBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - VS-18TQ040PBF - 760720-VS-18TQ040PBF - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - VS-18TQ040PBF
760720-VS-18TQ040PBF
Diodes, Rectifiers - Single - VS-18TQ040PBF 760720-VS-18TQ040PBF
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 760720-VS-18TQ040PBF Packaging: Tube Mounting Style: Through Hole Speed: Fast Recovery = 200mA (Io) Package: TO-220-2 Diode Type: Schottky Current - Average Rectified (Io): 18A Current - Reverse Leakage @ Vr: 2.5mA @ 40V Operating Temperature - Junction: -55°C ~ 175°C Family Name: VS-18TQ040 Categories: Discrete Semiconductor Products Manufacturer Package: TO-220AC Voltage - Forward (Vf) (Maximum) @ If: 600mV @ 18A Voltage - DC Reverse (Vr) (Maximum): 40V Alternative Parts (Cross-Reference): VS-18TQ040HN3; MBR1635 C0; SRA2040 C0G; ECCN: EAR99 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Quantity per package: 50

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 760720-VS-18TQ040PBF
Packaging: Tube
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Package: TO-220-2
Diode Type: Schottky
Current - Average Rectified (Io): 18A
Current - Reverse Leakage @ Vr: 2.5mA @ 40V
Operating Temperature - Junction: -55°C ~ 175°C
Family Name: VS-18TQ040
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-220AC
Voltage - Forward (Vf) (Maximum) @ If: 600mV @ 18A
Voltage - DC Reverse (Vr) (Maximum): 40V
Alternative Parts (Cross-Reference): VS-18TQ040HN3; MBR1635 C0; SRA2040 C0G;
ECCN: EAR99
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Quantity per package: 50

Buy Now Datasheet
Single Diodes - 18TQ040PBF-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
18TQ040PBF-ND
Single Diodes 18TQ040PBF-ND
Diode Schottky 40V 18A Through Hole TO-220AC

Diode Schottky 40V 18A Through Hole TO-220AC

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - VS-18TQ040PBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
VS-18TQ040PBF
Discrete Semiconductor Products - Diodes - Rectifiers VS-18TQ040PBF
DIODE SCHOTTKY 40V 18A TO220AC

DIODE SCHOTTKY 40V 18A TO220AC

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Schottky Diodes Diodes Rectifiers
Product Number 280-VS-18TQ040PBF 760720-VS-18TQ040PBF 18TQ040PBF-ND VS-18TQ040PBF
Product Name Schottky 40V 18A Diode and Rectifier Diodes, Rectifiers - Single - VS-18TQ040PBF Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers
Package Tube TO-220
Unlock Full Specs
to access all available technical data