Diode Standard 600V 16A Surface Mount TO-263AC (SMPD)
Diode Standard 600V 16A Surface Mount TO-263AC (SMPD)
Diode Standard 600V 16A Surface Mount TO-263AC (SMPD)
Rectifier Diode, 1 Phase, 1 Element, 16A, 600V V(RRM), Silicon, TO-263AC, HALOGEN FREE AND ROHS COMPLIANT, SMPD, 3/2 PIN Product overview: VS-16EDU06-M3/I from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16A, 600V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 16A, 600V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-16EDU06-M3/I can be used for catalog matching and distributor lookup.
DIODE GEN PURP 600V 16A TO263AC
RECTIFIER, SINGLE, 16A, 600V, TO-263AC; Repetitive Reverse Voltage Vrrm Max:600V; Forward Current If(AV):16A; Diode Configuration:Single
Rectifiers Single 16A 600V FRED Pt
| DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Rectifiers | Rectifiers | Rectifiers |
| Product Number | 112-VS-16EDU06-M3/ITR-ND | 280-VS-16EDU06-M3/I | VS-16EDU06-M3/I | 13AC4304 | VS-16EDU06-M3/I |
| Product Name | Single Diodes | 16A 600V Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifier, Single, 16A, 600V, To-263Ac; Repetitive Reverse Voltage Vrrm Max Vishay | Rectifiers |
| Tj | -55 to 175 C (-67 to 347 F) | -55 C (-67 F) | |||
| RoHS Compliant | RoHS | RoHS | |||
| Life Cycle Stage | Active | ||||
| VF | 1.25 volts | 1.25 volts |