Vishay Precision Group Single Diodes VS-16FR20

Description
Diode Standard, Reverse Polarity 200V 16A Chassis, Stud Mount DO-203AA (DO-4)
Request a Quote Datasheet
Description
Diode Standard, Reverse Polarity 200V 16A Chassis, Stud Mount DO-203AA (DO-4)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 16FR20-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
16FR20-ND
Single Diodes 16FR20-ND
Diode Standard, Reverse Polarity 200V 16A Chassis, Stud Mount DO-203AA (DO-4)

Diode Standard, Reverse Polarity 200V 16A Chassis, Stud Mount DO-203AA (DO-4)

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - VS-16FR20 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
VS-16FR20
Discrete Semiconductor Products - Diodes - Rectifiers VS-16FR20
DIODE GEN PURP 200V 16A DO203AA

DIODE GEN PURP 200V 16A DO203AA

Supplier's Site
Sheung Wan, Hong Kong
Rectifiers
VS-16FR20
Rectifiers VS-16FR20
Rectifiers 200 Volt 16 Amp

Rectifiers 200 Volt 16 Amp

Buy Now Datasheet
Standard Diode, 16A, 200V, Do-203Aa; Repetitive Peak Reverse Voltage Vishay - 08H0837 - Newark, An Avnet Company
Chicago, IL, United States
Standard Diode, 16A, 200V, Do-203Aa; Repetitive Peak Reverse Voltage Vishay
08H0837
Standard Diode, 16A, 200V, Do-203Aa; Repetitive Peak Reverse Voltage Vishay 08H0837
STANDARD DIODE, 16A, 200V, DO-203AA; Repetitive Peak Reverse Voltage:200V; Average Forward Current:16A; Forward Voltage Max:1.23V; Diode Module Configuration:-; Diode Case Style:DO-203AA; No. of Pins:2Pins; Forward Surge Current:370ARoHS Compliant: Yes

STANDARD DIODE, 16A, 200V, DO-203AA; Repetitive Peak Reverse Voltage:200V; Average Forward Current:16A; Forward Voltage Max:1.23V; Diode Module Configuration:-; Diode Case Style:DO-203AA; No. of Pins:2Pins; Forward Surge Current:370ARoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Diodes Rectifiers Rectifiers Diodes
Product Number 16FR20-ND VS-16FR20 VS-16FR20 08H0837
Product Name Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers Rectifiers Standard Diode, 16A, 200V, Do-203Aa; Repetitive Peak Reverse Voltage Vishay
Tj -65 to 175 C (-85 to 347 F)
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes, Type SBD - Model: TS808C06R - Fuji Electric Corp. of America
Specs
Package T-pack(S)
IO 30 amps
VRRM 60 volts
View Details
High-speed switching double diode - BAV70W-QX - Nexperia B.V.
Specs
Diode Applications Switching
RoHS Compliant RoHS
VF 715 to 0.7150 volts
View Details
3 suppliers
B48-2 and B48-2T Series B484B-2T Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
Schottky Diodes & Rectifiers - 2467448P - RS Components, Ltd.
Specs
Rectifier Configuration / Technology Schottky
Package SMA; DO-214AC (SMA)
RoHS Compliant RoHS
View Details