Rectifier Diode, Product overview: VS-1ENH01HM3/84A from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-1ENH01HM3/84A
Diode Standard 100V 1A Surface Mount DO-220AA (SMP)
Diode Standard 100V 1A Surface Mount DO-220AA (SMP)
Diode Standard 100V 1A Surface Mount DO-220AA (SMP)
Vishay Diode VS-1ENH01HM3/84A
Vishay Diode VS-1ENH01HM3/84A
Vishay Diode VS-1ENH01HM3/84A
Rectifiers FRED -SMP RECTIFIER 1A 100V
RECTIFIER, SINGLE, 1A, 100V, DO-220AA; Repetitive Reverse Voltage Vrrm Max:100V; Forward Current If(AV):1A; Diode Configuration:Single
DIODE GEN PURP 100V 1A DO220AA
| ERSAELECTRONICS PTE. LTD. | DigiKey | RS Components, Ltd. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Rectifiers | Rectifiers | Rectifiers | Rectifiers |
| Product Number | 280-VS-1ENH01HM3/84A | VS-1ENH01HM3/84AGIDKR-ND | 2190324 | VS-1ENH01HM3/84A | 17AH9464 | VS-1ENH01HM3/84A |
| Product Name | Diode and Rectifier | Single Diodes | Schottky Diodes & Rectifiers | Rectifiers | Rectifier, Single, 1A, 100V, Do-220Aa; Repetitive Reverse Voltage Vrrm Max Vishay | Discrete Semiconductor Products - Diodes - Rectifiers |
| RoHS Compliant | RoHS | RoHS | RoHS | |||
| Tj | -55 to 175 C (-67 to 347 F) | |||||
| Package | DO-220AA | DO-220AA-2 | ||||
| VF | 0.9200 volts | 0.9200 volts |