Diode Schottky 40V 2.1A Surface Mount DO-214AC (SMA)
Manufacturer: Vishay
Win Source Part Number: 1003040-VS-20MQ040NT
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40V
Current - Average Rectified (Io): 2.1A
Voltage - Forward (Vf) (Max) @ If: 690mV @ 2A
Current - Reverse Leakage @ Vr: 500μA @ 40V
Capacitance @ Vr, F: 38pF @ 10V, 1MHz
Operating Temperature - Junction: -55°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-214AC (SMA)
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Quantity per package: 7,500
DIODE SCHOTTKY 40V 2.1A DO214AC Product overview: VS-20MQ040NTRPBF from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 2.1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 2.1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-20MQ040NTRPBF
DIODE SCHOTTKY 40V 2.1A DO214AC
Schottky Diodes & Rectifiers 2.1 Amp 40 Volt 120 Amp IFSM
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Diodes | Schottky Diodes | Rectifiers | Rectifiers | Schottky Diodes |
| Product Number | VS-20MQ040NTRPBF-ND | 1003040-VS-20MQ040NTRPBF | 280-VS-20MQ040NTRPBF | VS-20MQ040NTRPBF | VS-20MQ040NTRPBF |
| Product Name | Single Diodes | Diodes, Rectifiers - Single - VS-20MQ040NTRPBF | Schottky 40V 2.1A Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers |
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |||
| Life Cycle Stage | Active | Active | |||
| Package | SMA; DO-214AC (SMA) | SMA | SMA (DO-214AC) |