Vishay VS-16FR120 Diode
Vishay VS-16FR120 Diode
Diode Standard, Reverse Polarity 1200V 16A Chassis, Stud Mount DO-203AA (DO-4)
STANDARD DIODE, 16A, 1.2KV DO-203AA; Repetitive Peak Reverse Voltage:1.2kV; Average Forward Current:16A; Forward Voltage Max:1.23V; Diode Module Configuration:-; Diode Case Style:DO-4; No. of Pins:2Pins; Forward Surge Current:310A RoHS Compliant: Yes
DIODE GEN PURP 1.2KV 16A DO203AA
| RS Components, Ltd. | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Rectifiers | Diodes | Rectifiers |
| Product Number | 2279321 | VS-16FR120GI-ND | VS-16FR120 | 09F5203 | VS-16FR120 |
| Product Name | Schottky Diodes & Rectifiers | Single Diodes | Rectifiers | Standard Diode, 16A, 1.2Kv Do-203Aa; Repetitive Peak Reverse Voltage Vishay | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | Do-4 | DO-4; DO-4 | |||
| RoHS Compliant | RoHS | RoHS | |||
| Tj | -65 to 175 C (-85 to 347 F) |