Vishay Intertechnology, Inc. Schottky 15V 19A Diode and Rectifier VS-19TQ015SPBF

Description
DIODE SCHOTTKY 15V 19A TO263AB Product overview: VS-19TQ015SPBF from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 15V, 19A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 15V, 19A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-19TQ015SPBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE SCHOTTKY 15V 19A TO263AB Product overview: VS-19TQ015SPBF from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 15V, 19A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 15V, 19A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-19TQ015SPBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky 15V 19A Diode and Rectifier - 280-VS-19TQ015SPBF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 15V 19A Diode and Rectifier
280-VS-19TQ015SPBF
Schottky 15V 19A Diode and Rectifier 280-VS-19TQ015SPBF
DIODE SCHOTTKY 15V 19A TO263AB Product overview: VS-19TQ015SPBF from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 15V, 19A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 15V, 19A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-19TQ015SPBF can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 15V 19A TO263AB Product overview: VS-19TQ015SPBF from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 15V, 19A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 15V, 19A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-19TQ015SPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - 19TQ015SPBF-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
19TQ015SPBF-ND
Single Diodes 19TQ015SPBF-ND
Diode Schottky 15V 19A Surface Mount TO-263AB (D²PAK)

Diode Schottky 15V 19A Surface Mount TO-263AB (D²PAK)

Buy Now Datasheet
Diodes, Rectifiers - Single - VS-19TQ015SPBF - 760759-VS-19TQ015SPBF - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - VS-19TQ015SPBF
760759-VS-19TQ015SPBF
Diodes, Rectifiers - Single - VS-19TQ015SPBF 760759-VS-19TQ015SPBF
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 760759-VS-19TQ015SPB F Packaging: Tube Speed: Fast Recovery = 200mA (Io) Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Mounting: SMD Diode Type: Schottky Current - Average Rectified (Io): 19A Current - Reverse Leakage @ Vr: 1.5mA @ 15V Operating Temperature - Junction: -55°C ~ 125°C Family Name: VS-19TQ015S Categories: Discrete Semiconductor Products Manufacturer Package: D2PAK Voltage - Forward (Vf) (Maximum) @ If: 360mV @ 19A Voltage - DC Reverse (Vr) (Maximum): 15V Alternative Parts (Cross-Reference): 19TQ015S-G; STPS20L15G; STPS20L15G-TR; Introduction Date: April 09, 2010 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Quantity per package: 1k pcs

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 760759-VS-19TQ015SPBF
Packaging: Tube
Speed: Fast Recovery = 200mA (Io)
Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Mounting: SMD
Diode Type: Schottky
Current - Average Rectified (Io): 19A
Current - Reverse Leakage @ Vr: 1.5mA @ 15V
Operating Temperature - Junction: -55°C ~ 125°C
Family Name: VS-19TQ015S
Categories: Discrete Semiconductor Products
Manufacturer Package: D2PAK
Voltage - Forward (Vf) (Maximum) @ If: 360mV @ 19A
Voltage - DC Reverse (Vr) (Maximum): 15V
Alternative Parts (Cross-Reference): 19TQ015S-G; STPS20L15G; STPS20L15G-TR;
Introduction Date: April 09, 2010
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Quantity per package: 1k pcs

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - VS-19TQ015SPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
VS-19TQ015SPBF
Discrete Semiconductor Products - Diodes - Rectifiers VS-19TQ015SPBF
DIODE SCHOTTKY 15V 19A TO263AB

DIODE SCHOTTKY 15V 19A TO263AB

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diodes Schottky Diodes Rectifiers
Product Number 280-VS-19TQ015SPBF 19TQ015SPBF-ND 760759-VS-19TQ015SPBF VS-19TQ015SPBF
Product Name Schottky 15V 19A Diode and Rectifier Single Diodes Diodes, Rectifiers - Single - VS-19TQ015SPBF Discrete Semiconductor Products - Diodes - Rectifiers
Package Tube
Unlock Full Specs
to access all available technical data

Similar Products

Bridge Rectifiers - 1220253 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rectifier Configuration / Technology Bridge
Package Minidip smd
RoHS Compliant RoHS
View Details
Rectifier Diode - 1N5417 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 80 amps
IF 4500 mA
trr 150 ns
View Details
B48-2 and B48-2T Series B483E-2 Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details