Manufacturer: Vishay
Win Source Part Number: 938774-VS-1N1203RA
Features: Diode Standard, Reverse Polarity 300 V 12A Stud Mount DO-203AA (DO-4)
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: DO-203AA, DO-4, Stud
Package: Bulk
Mounting: Stud Mount
Family Name: 1N1203
Categories: Discrete Semiconductor Products
Case / Package: DO-203AA (DO-4)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Quantity per package: 100
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: *1N1203RA, 1N1203RA, 1N1203RA-ND
DIODE GEN PURP 300V 12A DO203AA Product overview: VS-1N1203RA from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V, 12A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 300V, 12A, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-VS-1N1203RA can be used for catalog matching and distributor lookup.
Diode Standard, Reverse Polarity 300V 12A Chassis, Stud Mount DO-203AA (DO-4)
DIODE GEN PURP 300V 12A DO203AA
STANDARD RECOVERY POWER RECTIFIER; Repetitive Peak Reverse Voltage:-; Average Forward Current:-; Diode Configuration:Single
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Diodes | Rectifiers | Rectifiers | Rectifiers |
| Product Number | 938774-VS-1N1203RA | 2085-VS-1N1203RA | VS-1N1203RA-ND | VS-1N1203RA | 32H2402 | VS-1N1203RA |
| Product Name | Diodes, Rectifiers - Single - VS-1N1203RA | 300V 12A Diode and Rectifier | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Standard Recovery Power Rectifier; Repetitive Peak Reverse Voltage Vishay | Rectifiers |
| Diode Type | Diode Standard, Reverse Polarity 300 V 12A Stud Mount DO-203AA (DO-4) | |||||
| Package | Bulk | DO-203AA | ||||
| RoHS Compliant | RoHS | RoHS | ||||
| IO | 12 amps |