DIODE RECTIFIER DIODE, Rectifier Diode Product overview: VS-20ETS12-M3 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-20ETS12-M3 can be used for catalog matching and distributor lookup.
Diode Standard 1200V 20A Through Hole TO-220AC
Manufacturer: Vishay
Win Source Part Number: 938781-VS-20ETS12-M3
Features: Diode Standard 1200 V 20A Through Hole TO-220AC
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: TO-220-2
Package: Tube
Mounting: Through Hole
Family Name: 20ETS12
Categories: Discrete Semiconductor Products
Case / Package: TO-220AC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 49 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
RECTIFIER, 1.2KV, 20A, TO-220AC; Repetitive Peak Reverse Voltage:1.2kV; Average Forward Current:20A; Diode Configuration:Single
DIODE GEN PURP 1.2KV 20A TO220AC
DIODE GEN PURP 1.2KV 20A TO220AC
Rectifiers New Input Diodes - TO-220-e3
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Diodes | Rectifiers | Rectifiers | General Purpose Diodes | Rectifiers |
| Product Number | 280-VS-20ETS12-M3 | VS-20ETS12-M3-ND | 938781-VS-20ETS12-M3 | 82AC3758 | VS-20ETS12-M3 | VS-20ETS12-M3 | VS-20ETS12-M3 |
| Product Name | Diode and Rectifier | Single Diodes | Diodes, Rectifiers - Single - VS-20ETS12-M3 | Rectifier, 1.2Kv, 20A, To-220Ac; Repetitive Peak Reverse Voltage Vishay | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes | Rectifiers |
| Package | TO-220-2 | TO-220ACRoHS Compliant: Yes | TO-220 | TO-220; TO-220-2 | TO-220AC | ||
| RoHS Compliant | RoHS | ||||||
| IO | 20 amps | ||||||
| Tj | -40 to 150 C (-40 to 302 F) | ||||||
| Diode Type | Diode Standard 1200 V 20A Through Hole TO-220AC |