Rectifiers 200V 1A Fred Pt MicroSMP (DO-219AD) Product overview: VS-1EQH02HM3/H from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 1A, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-VS-1EQH02HM3/H can be used for catalog matching and distributor lookup.
Diode Standard 200V 1A Surface Mount DO-220AA (SMP)
Diode Standard 200V 1A Surface Mount DO-220AA (SMP)
Diode Standard 200V 1A Surface Mount DO-220AA (SMP)
Win Source Part Number: 1366893-VS-1EQH02HM3
Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
Mfr: Vishay General Semiconductor - Diodes Division
Series: Automotive, AEC-Q101, FRED Pt®
Package: Tape & Reel
Product Status: Active
Package / Case: DO-220AA
Supplier Device Package: DO-220AA (SMP)
Base Product Number: 1EQH02
Technology: Standard
Mounting Type: Surface Mount
HTSUS: 8541.10.0080
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - DC Reverse (Vr) (Max): 200 V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 970 mV @ 1 A
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Reverse Recovery Time (trr): 23 ns
Current - Reverse Leakage @ Vr: 1 µA @ 200 V
Capacitance @ Vr, F: 6pF @ 200V
Operating Temperature - Junction: -55°C ~ 175°C
DIODE GEN PURP 200V 1A DO220AA
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Diodes | Rectifiers |
| Product Number | 2085-VS-1EQH02HM3/H | 112-VS-1EQH02HM3/HCT-ND | 1366893-VS-1EQH02HM3/H | VS-1EQH02HM3/H |
| Product Name | 200V 1A Diode and Rectifier | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | Reel | |||
| RoHS Compliant | RoHS | |||
| Tj | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | ||
| VF | 0.9700 volts | 0.9700 volts |