Vishay Precision Group Single Diodes VS-20ETF06PBF

Description
Diode Standard 600V 20A Through Hole TO-220AC
Request a Quote Datasheet
Description
Diode Standard 600V 20A Through Hole TO-220AC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - VS-20ETF06PBF-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
VS-20ETF06PBF-ND
Single Diodes VS-20ETF06PBF-ND
Diode Standard 600V 20A Through Hole TO-220AC

Diode Standard 600V 20A Through Hole TO-220AC

Buy Now Datasheet
Diodes, Rectifiers - Single - VS-20ETF06PBF - 1003021-VS-20ETF06PBF - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - VS-20ETF06PBF
1003021-VS-20ETF06PBF
Diodes, Rectifiers - Single - VS-20ETF06PBF 1003021-VS-20ETF06PBF
Manufacturer: Vishay Win Source Part Number: 1003021-VS-20ETF06PB F Packaging: Tube/Rail Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 600V Current - Average Rectified (Io): 20A Voltage - Forward (Vf) (Max) @ If: 1.3V @ 20A Reverse Recovery Time (trr): 160ns Current - Reverse Leakage @ Vr: 100μA @ 600V Operating Temperature - Junction: -40°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-220AC Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Quantity per package: 50

Manufacturer: Vishay
Win Source Part Number: 1003021-VS-20ETF06PBF
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 600V
Current - Average Rectified (Io): 20A
Voltage - Forward (Vf) (Max) @ If: 1.3V @ 20A
Reverse Recovery Time (trr): 160ns
Current - Reverse Leakage @ Vr: 100μA @ 600V
Operating Temperature - Junction: -40°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-220AC
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Quantity per package: 50

Buy Now Datasheet
600V 20A Diode and Rectifier - 280-VS-20ETF06PBF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
600V 20A Diode and Rectifier
280-VS-20ETF06PBF
600V 20A Diode and Rectifier 280-VS-20ETF06PBF
DIODE GEN PURP 600V 20A TO220AC Product overview: VS-20ETF06PBF from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 20A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 20A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-20ETF06PBF can be used for catalog matching and distributor lookup.

DIODE GEN PURP 600V 20A TO220AC Product overview: VS-20ETF06PBF from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 20A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 20A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-20ETF06PBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fast Diode, 20A, 600V, To-220Ac; Repetitive Peak Reverse Voltage Vishay - 30K6012 - Newark, An Avnet Company
Chicago, IL, United States
Fast Diode, 20A, 600V, To-220Ac; Repetitive Peak Reverse Voltage Vishay
30K6012
Fast Diode, 20A, 600V, To-220Ac; Repetitive Peak Reverse Voltage Vishay 30K6012
FAST DIODE, 20A, 600V, TO-220AC; Repetitive Peak Reverse Voltage:600V; Average Forward Current:20A; Diode Configuration:Single ; Forward Voltage Max:1.3V; Reverse Recovery Time:160ns; Forward Surge Current:300A; No. of Pins:2Pins RoHS Compliant: Yes

FAST DIODE, 20A, 600V, TO-220AC; Repetitive Peak Reverse Voltage:600V; Average Forward Current:20A; Diode Configuration:Single; Forward Voltage Max:1.3V; Reverse Recovery Time:160ns; Forward Surge Current:300A; No. of Pins:2Pins RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Diodes - Rectifiers - VS-20ETF06PBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
VS-20ETF06PBF
Discrete Semiconductor Products - Diodes - Rectifiers VS-20ETF06PBF
DIODE GEN PURP 600V 20A TO220AC

DIODE GEN PURP 600V 20A TO220AC

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Diodes Rectifiers Diodes Rectifiers
Product Number VS-20ETF06PBF-ND 1003021-VS-20ETF06PBF 280-VS-20ETF06PBF 30K6012 VS-20ETF06PBF
Product Name Single Diodes Diodes, Rectifiers - Single - VS-20ETF06PBF 600V 20A Diode and Rectifier Fast Diode, 20A, 600V, To-220Ac; Repetitive Peak Reverse Voltage Vishay Discrete Semiconductor Products - Diodes - Rectifiers
Tj -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F) -40 C (-40 F)
Diode Type Standard
VF 1.3 volts 1.3 volts 1.3 volts
VR 600 volts
IR 0.1000 mA
Unlock Full Specs
to access all available technical data