Vishay Precision Group Diodes, Rectifiers - Single - VS-18TQ045PBF VS-18TQ045PBF

Description
Manufacturer: Vishay Win Source Part Number: 130757-VS-18TQ045PBF Packaging: Tube/Rail Mounting: Through Hole Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 45V Current - Average Rectified (Io): 18A Voltage - Forward (Vf) (Max) @ If: 600mV @ 18A Current - Reverse Leakage @ Vr: 2.5mA @ 45V Operating Temperature - Junction: -55°C to 175°C Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-220AC Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Quantity per package: 50
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 130757-VS-18TQ045PBF Packaging: Tube/Rail Mounting: Through Hole Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 45V Current - Average Rectified (Io): 18A Voltage - Forward (Vf) (Max) @ If: 600mV @ 18A Current - Reverse Leakage @ Vr: 2.5mA @ 45V Operating Temperature - Junction: -55°C to 175°C Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-220AC Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Quantity per package: 50
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - VS-18TQ045PBF - 130757-VS-18TQ045PBF - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - VS-18TQ045PBF
130757-VS-18TQ045PBF
Diodes, Rectifiers - Single - VS-18TQ045PBF 130757-VS-18TQ045PBF
Manufacturer: Vishay Win Source Part Number: 130757-VS-18TQ045PBF Packaging: Tube/Rail Mounting: Through Hole Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 45V Current - Average Rectified (Io): 18A Voltage - Forward (Vf) (Max) @ If: 600mV @ 18A Current - Reverse Leakage @ Vr: 2.5mA @ 45V Operating Temperature - Junction: -55°C to 175°C Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-220AC Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Quantity per package: 50

Manufacturer: Vishay
Win Source Part Number: 130757-VS-18TQ045PBF
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 45V
Current - Average Rectified (Io): 18A
Voltage - Forward (Vf) (Max) @ If: 600mV @ 18A
Current - Reverse Leakage @ Vr: 2.5mA @ 45V
Operating Temperature - Junction: -55°C to 175°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-220AC
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Quantity per package: 50

Buy Now Datasheet
Schottky 45V 18A Diode and Rectifier - 280-VS-18TQ045PBF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 45V 18A Diode and Rectifier
280-VS-18TQ045PBF
Schottky 45V 18A Diode and Rectifier 280-VS-18TQ045PBF
DIODE SCHOTTKY 45V 18A TO220AC Product overview: VS-18TQ045PBF from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 45V, 18A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45V, 18A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-18TQ045PBF can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 45V 18A TO220AC Product overview: VS-18TQ045PBF from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 45V, 18A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45V, 18A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-18TQ045PBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - VS-18TQ045PBFGI-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
VS-18TQ045PBFGI-ND
Single Diodes VS-18TQ045PBFGI-ND
Diode Schottky 45V 18A Through Hole TO-220AC

Diode Schottky 45V 18A Through Hole TO-220AC

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - VS-18TQ045PBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
VS-18TQ045PBF
Discrete Semiconductor Products - Diodes - Rectifiers VS-18TQ045PBF
DIODE SCHOTTKY 45V 18A TO220AC

DIODE SCHOTTKY 45V 18A TO220AC

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Schottky Diodes Rectifiers Diodes Rectifiers
Product Number 130757-VS-18TQ045PBF 280-VS-18TQ045PBF VS-18TQ045PBFGI-ND VS-18TQ045PBF
Product Name Diodes, Rectifiers - Single - VS-18TQ045PBF Schottky 45V 18A Diode and Rectifier Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers
Life Cycle Stage Active Removed
Unlock Full Specs
to access all available technical data