Diode Array 1 Pair Common Cathode Schottky 45V 100A Chassis Mount TO-244AB
DIODE MOD SCHOT 45V 100A TO244AB
SCHOTTKY RECTIFIER, COMMON CATHODE 200A TO-244; Repetitive Peak Reverse Voltage:45V; Average Forward Current:200A; Forward Voltage Max:810mV; Diode Module Configuration:Dual Common Cathode; Diode Case Style:TO-244AB; Product Range:- RoHS Compliant: Yes
Schottky Diodes & Rectifiers 200 Amp 45 Volt Common Cathode
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Rectifiers | Schottky Diodes |
| Product Number | VS-201CNQ045PBF-ND | VS-201CNQ045PBF | 88K8034 | VS-201CNQ045PBF |
| Product Name | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Rectifier, Common Cathode 200A To-244; Repetitive Peak Reverse Voltage Vishay | Schottky Diodes & Rectifiers |
| Arrangement | Common Catode | |||
| Tj | -55 to 175 C (-67 to 347 F) | |||
| Package | TO-244AB | TO-244AB | TO-244 | |
| Life Cycle Stage | Active | |||
| VF | 0.6700 volts | 0.8100 volts |