Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 760914-VS-1N3891R
Packaging: Bulk
Speed: Fast Recovery = 200mA (Io)
Package: DO-203AA, DO-4, Stud
Mounting: Chassis, Stud Mount
Diode Type: Standard
Current - Average Rectified (Io): 12A
Reverse Recovery Time (trr): 300ns
Current - Reverse Leakage @ Vr: 25μA @ 200V
Operating Temperature - Junction: -65°C ~ 150°C
Categories: Discrete Semiconductor Products
Manufacturer Package: DO-203AA
Voltage - Forward (Vf) (Maximum) @ If: 1.4V @ 12A
Voltage - DC Reverse (Vr) (Maximum): 200V
Estimated EOL Date: 2026
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Diode Standard, Reverse Polarity 200V 12A Chassis, Stud Mount DO-203AA (DO-4)
VISHAY VS-1N3891R FAST DIODE, 12A, 200V, DO-203AA Product overview: VS-1N3891R from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12A, 200V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 12A, 200V, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-VS-1N3891R can be used for catalog matching and distributor lookup.
FAST DIODE, 12A, 200V, DO-203AA; Repetitive Peak Reverse Voltage:200V; Average Forward Current:12A; Forward Voltage Max:1.4V; Diode Module Configuration:-; Diode Case Style:DO-203AA; No. of Pins:2Pins; Operating Temperature Max:150°CRoHS Compliant: Yes
DIODE GP REV 200V 12A DO203AA
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers | Diodes | Rectifiers | Rectifiers |
| Product Number | 760914-VS-1N3891R | VS-1N3891RGI-ND | 2085-VS-1N3891R | 07B3548 | VS-1N3891R | VS-1N3891R |
| Product Name | Diodes, Rectifiers - Single - VS-1N3891R | Single Diodes | 12A 200V Diode and Rectifier | Fast Diode, 12A, 200V, Do-203Aa; Repetitive Peak Reverse Voltage Vishay | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Diode Type | Standard | |||||
| VF | 1.4 volts | 1.4 volts | 1.4 volts | |||
| VR | 200 volts | |||||
| IR | 0.0250 mA | |||||
| trr | 300 ns |