Vishay Intertechnology, Inc. Diodes, Rectifiers - Single - VS-20ETF02SPBF VS-20ETF02SPBF

Description
Manufacturer: Vishay Win Source Part Number: 124141-VS-20ETF02SPB F Packaging: Tube/Rail Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 200V Current - Average Rectified (Io): 20A Voltage - Forward (Vf) (Max) @ If: 1.67V @ 60A Reverse Recovery Time (trr): 160ns Current - Reverse Leakage @ Vr: 100μA @ 650V Operating Temperature - Junction: -40°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-263AB (D2PAK) Speed(Frequency): Fast Recovery = 200mA (Io) Alternative Parts (Cross-Reference): FFB20UP20STM; VS-20ETF02STRRPbF; VS-20ETF02STRLPbF; VS-20ETF02SPbF; Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Quantity per package: 50
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 124141-VS-20ETF02SPB F Packaging: Tube/Rail Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 200V Current - Average Rectified (Io): 20A Voltage - Forward (Vf) (Max) @ If: 1.67V @ 60A Reverse Recovery Time (trr): 160ns Current - Reverse Leakage @ Vr: 100μA @ 650V Operating Temperature - Junction: -40°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-263AB (D2PAK) Speed(Frequency): Fast Recovery = 200mA (Io) Alternative Parts (Cross-Reference): FFB20UP20STM; VS-20ETF02STRRPbF; VS-20ETF02STRLPbF; VS-20ETF02SPbF; Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Quantity per package: 50
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - VS-20ETF02SPBF - 124141-VS-20ETF02SPBF - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - VS-20ETF02SPBF
124141-VS-20ETF02SPBF
Diodes, Rectifiers - Single - VS-20ETF02SPBF 124141-VS-20ETF02SPBF
Manufacturer: Vishay Win Source Part Number: 124141-VS-20ETF02SPB F Packaging: Tube/Rail Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 200V Current - Average Rectified (Io): 20A Voltage - Forward (Vf) (Max) @ If: 1.67V @ 60A Reverse Recovery Time (trr): 160ns Current - Reverse Leakage @ Vr: 100μA @ 650V Operating Temperature - Junction: -40°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-263AB (D2PAK) Speed(Frequency): Fast Recovery = 200mA (Io) Alternative Parts (Cross-Reference): FFB20UP20STM; VS-20ETF02STRRPbF; VS-20ETF02STRLPbF; VS-20ETF02SPbF; Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Quantity per package: 50

Manufacturer: Vishay
Win Source Part Number: 124141-VS-20ETF02SPBF
Packaging: Tube/Rail
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 200V
Current - Average Rectified (Io): 20A
Voltage - Forward (Vf) (Max) @ If: 1.67V @ 60A
Reverse Recovery Time (trr): 160ns
Current - Reverse Leakage @ Vr: 100μA @ 650V
Operating Temperature - Junction: -40°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-263AB (D2PAK)
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): FFB20UP20STM; VS-20ETF02STRRPbF; VS-20ETF02STRLPbF; VS-20ETF02SPbF;
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Quantity per package: 50

Buy Now Datasheet
Single Diodes - VS-20ETF02SPBFGI-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
VS-20ETF02SPBFGI-ND
Single Diodes VS-20ETF02SPBFGI-ND
Diode Standard 200V 20A Surface Mount TO-263AB (D²PAK)

Diode Standard 200V 20A Surface Mount TO-263AB (D²PAK)

Buy Now Datasheet
200V 20A Diode and Rectifier - 280-VS-20ETF02SPBF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
200V 20A Diode and Rectifier
280-VS-20ETF02SPBF
200V 20A Diode and Rectifier 280-VS-20ETF02SPBF
DIODE GEN PURP 200V 20A TO263AB Product overview: VS-20ETF02SPBF from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 20A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 20A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-20ETF02SPBF can be used for catalog matching and distributor lookup.

DIODE GEN PURP 200V 20A TO263AB Product overview: VS-20ETF02SPBF from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 20A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 20A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-20ETF02SPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - VS-20ETF02SPBF - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Rectifiers
VS-20ETF02SPBF
Discrete Semiconductor Products - Diodes - Rectifiers VS-20ETF02SPBF
DIODE GEN PURP 200V 20A TO263AB

DIODE GEN PURP 200V 20A TO263AB

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited
Product Category Diodes Diodes Rectifiers Rectifiers
Product Number 124141-VS-20ETF02SPBF VS-20ETF02SPBFGI-ND 280-VS-20ETF02SPBF VS-20ETF02SPBF
Product Name Diodes, Rectifiers - Single - VS-20ETF02SPBF Single Diodes 200V 20A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers
Diode Type Standard
VF 1.67 volts 1.67 volts
VR 200 volts
IR 0.1000 mA
trr 160 ns
Unlock Full Specs
to access all available technical data

Similar Products

B48-2 and B48-2T Series B485H-2 Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
Rectifier Assembly - FP100S - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Package Fat Pack
Life Cycle Stage Maturity
IO 1.3 to 2.2 amps
View Details
Schottky barrier diode - 1PS79SB31,315 - Nexperia B.V.
Specs
Package SOD-523; SOD523 SOD523
RoHS Compliant RoHS
IFSM 1 amps
View Details
5 suppliers
Schottky 5.5A 30V DPAK Diode and Rectifier - 280-50WQ03FNPBF - ERSAELECTRONICS PTE. LTD.
Specs
Package DPAK
RoHS Compliant RoHS
View Details
2 suppliers