Diode Standard 50V 35A Chassis, Stud Mount DO-203AB (DO-5)
STANDARD DIODE, 35A, 50V, DO-203AB; Repetitive Peak Reverse Voltage:50V; Average Forward Current:35A; Forward Voltage Max:1.7V; Diode Module Configuration:-; Diode Case Style:DO-203AB; No. of Pins:2Pins; Forward Surge Current:500A RoHS Compliant: Yes
DIODE GEN PURP 50V 35A DO203AB
| DigiKey | RS Components, Ltd. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Diodes | Rectifiers | Rectifiers |
| Product Number | 112-VS-1N1183-ND | 4689152 | 09F2660 | VS-1N1183 | VS-1N1183 |
| Product Name | Single Diodes | Schottky Diodes & Rectifiers | Standard Diode, 35A, 50V, Do-203Ab; Repetitive Peak Reverse Voltage Vishay | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | -65 to 190 C (-85 to 374 F) | ||||
| Package | Do-5 | DO-203AB | |||
| RoHS Compliant | RoHS | RoHS |