Vishay Intertechnology, Inc. 100V 10A DPAK Diode and Rectifier VS-20CWT10FNTRL

Description
DIODE ARR SCHOTT 100V 10A DPAK Product overview: VS-20CWT10FNTRL from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 10A, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 10A, DPAK, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-VS-20CWT10FNTRL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ARR SCHOTT 100V 10A DPAK Product overview: VS-20CWT10FNTRL from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 10A, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 10A, DPAK, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-VS-20CWT10FNTRL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
100V 10A DPAK Diode and Rectifier - 286-VS-20CWT10FNTRL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
100V 10A DPAK Diode and Rectifier
286-VS-20CWT10FNTRL
100V 10A DPAK Diode and Rectifier 286-VS-20CWT10FNTRL
DIODE ARR SCHOTT 100V 10A DPAK Product overview: VS-20CWT10FNTRL from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 10A, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 10A, DPAK, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-VS-20CWT10FNTRL can be used for catalog matching and distributor lookup.

DIODE ARR SCHOTT 100V 10A DPAK Product overview: VS-20CWT10FNTRL from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 10A, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 10A, DPAK, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-VS-20CWT10FNTRL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Arrays - VS-20CWT10FNTRL - 057323-VS-20CWT10FNTRL - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - VS-20CWT10FNTRL
057323-VS-20CWT10FNTRL
Diodes, Rectifiers - Arrays - VS-20CWT10FNTRL 057323-VS-20CWT10FNTRL
Manufacturer: Vishay Win Source Part Number: 057323-VS-20CWT10FNT RL Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 100V Voltage - Forward (Vf) (Max) @ If: 890mV @ 20A Current - Reverse Leakage @ Vr: 50μA @ 100V Operating Temperature - Junction: 175°C (Max) Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 10A Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: DPAK Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 057323-VS-20CWT10FNTRL
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 100V
Voltage - Forward (Vf) (Max) @ If: 890mV @ 20A
Current - Reverse Leakage @ Vr: 50μA @ 100V
Operating Temperature - Junction: 175°C (Max)
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 10A
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: DPAK
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Diode Arrays - VS-20CWT10FNTRL-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Common Cathode Schottky 100V 10A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63

Diode Array 1 Pair Common Cathode Schottky 100V 10A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - VS-20CWT10FNTRL - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Rectifiers
VS-20CWT10FNTRL
Discrete Semiconductor Products - Diodes - Rectifiers VS-20CWT10FNTRL
DIODE ARR SCHOTT 100V 10A DPAK

DIODE ARR SCHOTT 100V 10A DPAK

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Acme Chip Technology Co., Limited
Product Category Rectifiers Diode Arrays Diode Arrays Rectifiers
Product Number 286-VS-20CWT10FNTRL 057323-VS-20CWT10FNTRL VS-20CWT10FNTRL-ND VS-20CWT10FNTRL
Product Name 100V 10A DPAK Diode and Rectifier Diodes, Rectifiers - Arrays - VS-20CWT10FNTRL Diode Arrays Discrete Semiconductor Products - Diodes - Rectifiers
Package Tape & Reel (TR) DPAK; DPAK DPAK; TO-252-3, DPAK (2 Leads + Tab), SC-63
RoHS Compliant RoHS
Tj 175 C (347 F) 175 C (347 F) 175 C (347 F)
Diode Type Schottky; Schottky
Life Cycle Stage Obsolete(EOL) Removed
Unlock Full Specs
to access all available technical data