Vishay Intertechnology, Inc. Single Diodes VS-20ETF10STRRPBF

Description
Diode Standard 1000V 20A Surface Mount TO-263AB (D²PAK)
Request a Quote Datasheet
Description
Diode Standard 1000V 20A Surface Mount TO-263AB (D²PAK)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - VS-20ETF10STRRPBFGITR-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 1000V 20A Surface Mount TO-263AB (D²PAK)

Diode Standard 1000V 20A Surface Mount TO-263AB (D²PAK)

Buy Now Datasheet
1KV 20A Diode and Rectifier - 280-VS-20ETF10STRRPBF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1KV 20A Diode and Rectifier
280-VS-20ETF10STRRPBF
1KV 20A Diode and Rectifier 280-VS-20ETF10STRRPBF
DIODE GEN PURP 1KV 20A TO263AB Product overview: VS-20ETF10STRRPBF from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1KV, 20A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1KV, 20A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-20ETF10STRRPB F can be used for catalog matching and distributor lookup.

DIODE GEN PURP 1KV 20A TO263AB Product overview: VS-20ETF10STRRPBF from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1KV, 20A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1KV, 20A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-20ETF10STRRPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - VS-20ETF10STRRPBF - 1003026-VS-20ETF10STRRPBF - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - VS-20ETF10STRRPBF
1003026-VS-20ETF10STRRPBF
Diodes, Rectifiers - Single - VS-20ETF10STRRPBF 1003026-VS-20ETF10STRRPBF
Manufacturer: Vishay Win Source Part Number: 1003026-VS-20ETF10ST RRPBF Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 1000V Current - Average Rectified (Io): 20A Voltage - Forward (Vf) (Max) @ If: 1.31V @ 20A Reverse Recovery Time (trr): 400ns Current - Reverse Leakage @ Vr: 100μA @ 1000V Operating Temperature - Junction: -40°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-263AB (D2PAK) Speed(Frequency): Fast Recovery = 200mA (Io) Alternative Parts (Cross-Reference): VS-20ETF10STRLPBF; VS-20ETF10SPbF; VS-20ETF10S-M3; Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Quantity per package: 800

Manufacturer: Vishay
Win Source Part Number: 1003026-VS-20ETF10STRRPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 1000V
Current - Average Rectified (Io): 20A
Voltage - Forward (Vf) (Max) @ If: 1.31V @ 20A
Reverse Recovery Time (trr): 400ns
Current - Reverse Leakage @ Vr: 100μA @ 1000V
Operating Temperature - Junction: -40°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-263AB (D2PAK)
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): VS-20ETF10STRLPBF; VS-20ETF10SPbF; VS-20ETF10S-M3;
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Quantity per package: 800

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - VS-20ETF10STRRPBF - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Rectifiers
VS-20ETF10STRRPBF
Discrete Semiconductor Products - Diodes - Rectifiers VS-20ETF10STRRPBF
DIODE GEN PURP 1KV 20A TO263AB

DIODE GEN PURP 1KV 20A TO263AB

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Acme Chip Technology Co., Limited
Product Category Diodes Rectifiers Diodes Rectifiers
Product Number VS-20ETF10STRRPBFGITR-ND 280-VS-20ETF10STRRPBF 1003026-VS-20ETF10STRRPBF VS-20ETF10STRRPBF
Product Name Single Diodes 1KV 20A Diode and Rectifier Diodes, Rectifiers - Single - VS-20ETF10STRRPBF Discrete Semiconductor Products - Diodes - Rectifiers
Tj -40 to 150 C (-40 to 302 F) -40 C (-40 F) -40 to 150 C (-40 to 302 F)
Package Tape & Reel (TR)
RoHS Compliant RoHS
Diode Type Standard
VF 1.31 volts 1.31 volts
Unlock Full Specs
to access all available technical data