Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 760560-VS-16CTU04-1P
Series: Automotive, AEC-Q101, FRED Pt
Packaging: Tube
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Package: TO-262-3 Long Leads, I2Pak, TO-262AA
Diode Type: Schottky
Reverse Recovery Time (trr): 60ns
Current - Reverse Leakage @ Vr: 10μA @ 400V
Operating Temperature - Junction: 175°C (Maximum)
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 8A
Family Name: VS-16CTU04-1
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-262-3
Voltage - Forward (Vf) (Maximum) @ If: 1.3V @ 8A
Voltage - DC Reverse (Vr) (Maximum): 400V
Alternative Parts (Cross-Reference): VS-16CTU04-1-M3; 16CTU04-1;
Introduction Date: March 25, 2010
ECCN: EAR99
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Quantity per package: 1k pcs
Diode Array 1 Pair Common Cathode Schottky 400V 8A Through Hole TO-262-3 Long Leads, I²Pak, TO-262AA
DIODE ARRAY GP 400V 8A TO262-3 Product overview: VS-16CTU04-1PBF from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 8A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 8A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-VS-16CTU04-1PBF can be used for catalog matching and distributor lookup.
DIODE ARRAY GP 400V 8A TO262-3
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Rectifiers | Rectifiers |
| Product Number | 760560-VS-16CTU04-1PBF | VS-16CTU04-1PBF-ND | 286-VS-16CTU04-1PBF | VS-16CTU04-1PBF |
| Product Name | Diodes, Rectifiers - Arrays - VS-16CTU04-1PBF | Diode Arrays | 400V 8A Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers |
| Diode Type | Schottky; Schottky | |||
| VF | 1.3 volts | 1.3 volts | ||
| VR | 400 volts | |||
| IR | 0.0100 mA | |||
| Tj | 175 C (347 F) | 175 C (347 F) | 175 C (347 F) |