Vishay Intertechnology, Inc. Diodes, Rectifiers - Arrays - VS-20CTH03FP-N3 VS-20CTH03FP-N3

Description
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 761737-VS-20CTH03FP- N3 Series: FRED Pt Packaging: Tube Mounting Style: Through Hole Speed: Fast Recovery = 200mA (Io) Package: TO-220-3 Full Pack Diode Type: Standard Reverse Recovery Time (trr): 31ns Current - Reverse Leakage @ Vr: 20μA @ 300V Operating Temperature - Junction: -65°C ~ 175°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 10A Family Name: VS-20CTH03FP Categories: Discrete Semiconductor Products Manufacturer Package: TO-220 Full Pack Voltage - Forward (Vf) (Maximum) @ If: 1.25V @ 10A Voltage - DC Reverse (Vr) (Maximum): 300V Alternative Parts (Cross-Reference): STTH2003CFP; 20FL2CZ47A(181MA,F; 20FL2CZ47A€; Introduction Date: May 16, 2011 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Quantity per package: 1k pcs
Request a Quote Datasheet
Description
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 761737-VS-20CTH03FP- N3 Series: FRED Pt Packaging: Tube Mounting Style: Through Hole Speed: Fast Recovery = 200mA (Io) Package: TO-220-3 Full Pack Diode Type: Standard Reverse Recovery Time (trr): 31ns Current - Reverse Leakage @ Vr: 20μA @ 300V Operating Temperature - Junction: -65°C ~ 175°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 10A Family Name: VS-20CTH03FP Categories: Discrete Semiconductor Products Manufacturer Package: TO-220 Full Pack Voltage - Forward (Vf) (Maximum) @ If: 1.25V @ 10A Voltage - DC Reverse (Vr) (Maximum): 300V Alternative Parts (Cross-Reference): STTH2003CFP; 20FL2CZ47A(181MA,F; 20FL2CZ47A€; Introduction Date: May 16, 2011 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Quantity per package: 1k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Arrays - VS-20CTH03FP-N3 - 761737-VS-20CTH03FP-N3 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - VS-20CTH03FP-N3
761737-VS-20CTH03FP-N3
Diodes, Rectifiers - Arrays - VS-20CTH03FP-N3 761737-VS-20CTH03FP-N3
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 761737-VS-20CTH03FP- N3 Series: FRED Pt Packaging: Tube Mounting Style: Through Hole Speed: Fast Recovery = 200mA (Io) Package: TO-220-3 Full Pack Diode Type: Standard Reverse Recovery Time (trr): 31ns Current - Reverse Leakage @ Vr: 20μA @ 300V Operating Temperature - Junction: -65°C ~ 175°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 10A Family Name: VS-20CTH03FP Categories: Discrete Semiconductor Products Manufacturer Package: TO-220 Full Pack Voltage - Forward (Vf) (Maximum) @ If: 1.25V @ 10A Voltage - DC Reverse (Vr) (Maximum): 300V Alternative Parts (Cross-Reference): STTH2003CFP; 20FL2CZ47A(181MA,F; 20FL2CZ47A€; Introduction Date: May 16, 2011 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Quantity per package: 1k pcs

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 761737-VS-20CTH03FP-N3
Series: FRED Pt
Packaging: Tube
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Package: TO-220-3 Full Pack
Diode Type: Standard
Reverse Recovery Time (trr): 31ns
Current - Reverse Leakage @ Vr: 20μA @ 300V
Operating Temperature - Junction: -65°C ~ 175°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 10A
Family Name: VS-20CTH03FP
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-220 Full Pack
Voltage - Forward (Vf) (Maximum) @ If: 1.25V @ 10A
Voltage - DC Reverse (Vr) (Maximum): 300V
Alternative Parts (Cross-Reference): STTH2003CFP; 20FL2CZ47A(181MA,F; 20FL2CZ47A€;
Introduction Date: May 16, 2011
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2025
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Quantity per package: 1k pcs

Buy Now Datasheet
Diode Arrays - VS-20CTH03FP-N3GI-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Common Cathode Standard 300V 10A Through Hole TO-220-3 Full Pack

Diode Array 1 Pair Common Cathode Standard 300V 10A Through Hole TO-220-3 Full Pack

Buy Now Datasheet
Singapore, Singapore
Diode and Rectifier
2085-VS-20CTH03FP-N3
Diode and Rectifier 2085-VS-20CTH03FP-N3
DIODE RECTIFIER DIODE, Rectifier Diode Product overview: VS-20CTH03FP-N3 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-VS-20CTH03FP-N3 can be used for catalog matching and distributor lookup.

DIODE RECTIFIER DIODE, Rectifier Diode Product overview: VS-20CTH03FP-N3 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-VS-20CTH03FP-N3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - VS-20CTH03FP-N3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
VS-20CTH03FP-N3
Discrete Semiconductor Products - Diodes - Rectifiers VS-20CTH03FP-N3
DIODE ARRAY GP 300V 10A TO220FP

DIODE ARRAY GP 300V 10A TO220FP

Supplier's Site
Sheung Wan, Hong Kong
Rectifiers 2x10A 300V Hyperfast 35ns FRED Pt

Rectifiers 2x10A 300V Hyperfast 35ns FRED Pt

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Diode Arrays Diode Arrays Rectifiers Rectifiers Rectifiers
Product Number 761737-VS-20CTH03FP-N3 VS-20CTH03FP-N3GI-ND 2085-VS-20CTH03FP-N3 VS-20CTH03FP-N3 VS-20CTH03FP-N3
Product Name Diodes, Rectifiers - Arrays - VS-20CTH03FP-N3 Diode Arrays Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers Rectifiers
Diode Type Standard
VF 1.25 volts 1.25 volts
VR 300 volts
IR 0.0200 mA
Tj -65 to 175 C (-85 to 347 F) -65 to 175 C (-85 to 347 F) -65 C (-85 F)
Unlock Full Specs
to access all available technical data

Similar Products

Dual voltage regulator diodes - BZB84-B3V0-QR - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
2 suppliers
MPPC (SiPMs) / MPPC arrays - S13360-1350PE - Hamamatsu Photonics Europe
Specs
CT 60 pF
Package Glass epoxy
View Details
Rectifier Diodes, Type SBD - Model: PA868C15R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.9000 volts
View Details